Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.61
|
811
in stock
|
Buy Now | |
Chip One Stop
from US$4.35
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$3.72
|
-
|
Buy Now | |
Avnet America
from US$3.52
|
-
|
Buy Now | |
RS Americas
from US$4.18
|
-
|
Buy Now | |
Distrelec
from US$5.10
|
-
|
Buy Now | |
TE Store
from US$7.79
|
-
|
Buy Now | |
Farnell
from US$4.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 12.14g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Nickel |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .39in, 9.91mm |
Wire Size | 26.7 – 42.4mm², 52600 – 83700CMA, 2AWG |
Barrel Inside Diameter | 9.398mm, .37in |
Overall Length | 1.5272in, 38.79mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Support Style | Non - Insulation Support |
Stud Size | 3/8 |
Shape Description | RING-083 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 343°C, 649°F |
Ring Terminal 2AWG Strato-Therm | RS |
Strato-Therm, Hr 2 3/8 Nipl Rohs Compliant: Yes |Amp Te Connectivity 323177 | Newark Electronics |
Ring Tongue Terminal 2AWG 38.79mm 15.88mm Nickel Loose Piece | Avnet America |
Strato-Therm, Hr 2 3/8 Nipl | TE Connectivity 323177 | RS Americas |
TE Connectivity - AMP Ring Terminal 42.4mm2 | Distrelec |
Special Order: STRATO-THERM, HR 2 3/8 NIPL Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 26.7 – 42.4 mm² Wire Size: 52600 – 83700 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 2 AWG 26.7 – 42.4 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 323177 | Internal Number: 323177 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 323177?
Additional datasheets, footprints and schematics for 323177 are listed on our Part Details page. You can also find images and similar parts to 323177 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323177 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323177 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323177 fall under?
The 323177 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323177 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323177 you can contact the distributor directly for product support, shipping queries etc.
Is the 323177 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323177 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 323177.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323177 often in real-time on the comparison pages.
What if I can't find stock of 323177?
You can fill out our help required form which you can use to request a quote for 323177 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.