Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0320383-0,
876388-000 |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.87
|
225
in stock
|
Buy Now | |
Heilind Electronics
from US$1.59
|
14,801
in stock
|
Buy Now | |
Rapid Electronics
from US$1.87
|
1,565
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.59
|
1,479
in stock
|
Buy Now | |
Chip One Stop
from US$1.37
|
1,415
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
1,383
in stock
|
Buy Now | |
element14
from US$1.83
|
1,383
in stock
|
Buy Now | |
Farnell
from US$2.46
|
1,383
in stock
|
Buy Now | |
RS Americas
from US$1.72
|
348
in stock
|
Buy Now | |
TTI Europe
from US$1.34
|
300
in stock
|
Buy Now | |
Distrelec
from US$1.60
|
150
in stock
|
Buy Now | |
Electro Enterprises
from US$1.87
|
116
in stock
|
Buy Now | |
Powell Electronics
from US$2.01
|
106
in stock
|
Buy Now | |
Future Electronics
from US$1.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 15.012g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 26.7 – 42.4mm², 2AWG, 52600 – 83700CMA |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | 9.398mm, .37in |
Stud Diameter | .265in, 6.73mm |
Overall Length | 38.79mm, 1.527in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Insulated | No |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Stud Size | 1/4, M6 |
Wire/Cable Type | Copper |
Shape Description | RING-051 |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 2 1/4 | Heilind Electronics |
Terminals SOLIS TERM R 2-1/4 | Rapid Electronics |
Terminal, Ring Tongue, 1/4", 2Awg | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", 2AWG | element14 |
Terminal Ring Tongue 2AWG Stud Sz 1/4 | TE Connectivity 320383 | RS Americas |
RING TONGUE SOLIS R 2 1/4 M6 | TTI Europe |
Ring terminal, SOLISTRAND, M6, 2 AWG | RS |
TE Connectivity - AMP TERMINAL,SOLIS R 2 1/4 | Distrelec |
2 AWG Closed Barrel Regular Wire SOLISTRAND Ring Tongue Terminal Connector | Future Electronics |
TERMINAL,SOLIS R 2 1-4 | Power and Signal Group |
Ring Tongue Terminal 2AWG 38.79mm 15.87mm Tin Loose Piece | Avnet Asia |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | 42.4mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 320383?
Additional datasheets, footprints and schematics for 320383 are listed on our Part Details page. You can also find images and similar parts to 320383 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320383 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320383 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320383 fall under?
The 320383 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320383 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320383 you can contact the distributor directly for product support, shipping queries etc.
Is the 320383 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320383 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Heilind Electronics Asia, Chip One Stop and Newark Electronics have stock available or on a lead time for 320383.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320383 often in real-time on the comparison pages.
What if I can't find stock of 320383?
You can fill out our help required form which you can use to request a quote for 320383 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.