Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.45
|
No stock
|
Buy Now | |
Rapid Electronics
from US$32.97
|
1,951
in stock
|
Buy Now | |
Chip One Stop
from US$14.70
|
1,701
in stock
|
Buy Now | |
Distrelec
from US$29.04
|
250
in stock
|
Buy Now | |
TE Store
from US$57.14
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$17.27
|
-
|
Buy Now | |
Avnet America
from US$15.74
|
-
|
Buy Now | |
RS Americas
from US$19.24
|
-
|
Buy Now | |
Boersig
from US$33.98
|
-
|
Buy Now |
Plating Material | Copper, Nickel |
---|---|
Weight per Piece | 23.034g |
Inspection Slot | No |
Terminal Angle | 45° |
Number of Holes | 1 |
Terminal Orientation | Flag |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .39in, 9.53mm, 9.91mm |
Barrel Inside Diameter | .444in, 11.278mm |
Wire Size | 83700 – 119500CMA, 0AWG, 42.4 – 60.6mm² |
Tongue Thickness | .07in, 1.778mm |
Overall Length | 1.604in, 40.742mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Insulated | No |
Terminal Features | Sheared |
Support Style | Insulation Support |
Shape Description | RING-049 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | 3/8 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 649°F, 343°C |
Terminals STRATOTHERM 1/0 3/8 NIPL 45 | Rapid Electronics |
CRIMP TERMINALS - RING TONGUE | Farnell |
TE Connectivity STRATOTHERM 1/0 3/8 NIPL 45 Terminals ST | Distrelec |
STRATOTHERM,1/0,3/8,NIPL,45 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 42.4 – 60.6 mm² Wire Size: 83700 – 119500 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 1/0 AWG 42.4 – 60.6 mm² 83700 – 119500 CMA | Ring Terminal | Part Number: 696711-1 | Internal Number: 696711-1 | TE Connectivity | TE Store |
Stratotherm,1/0,3/8,nipl,45 |Te Connectivity 696711-1 | Newark Electronics |
Stratotherm,1/0,3/8,Nipl,45 | TE Connectivity 696711-1 | RS Americas |
Where can I find additional details, specifications and documents for a 696711-1?
Additional datasheets, footprints and schematics for 696711-1 are listed on our Part Details page. You can also find images and similar parts to 696711-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696711-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696711-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696711-1 fall under?
The 696711-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696711-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696711-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696711-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696711-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and TE Store have stock available or on a lead time for 696711-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696711-1 often in real-time on the comparison pages.
What if I can't find stock of 696711-1?
You can fill out our help required form which you can use to request a quote for 696711-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.