Prices starting from US$0.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.62 |
302
|
Buy Now | |
Heilind Electronics | US$0.57 |
62,867
|
Buy Now | |
Avnet America | US$0.24 |
21,582
|
Buy Now | |
Future Electronics | US$0.38 |
12,000
|
Buy Now | |
Heilind Electronics Asia | US$0.57 |
9,560
|
Buy Now | |
Chip One Stop | US$0.51 |
9,194
|
Buy Now | |
Powell Electronics | US$0.54 |
3,998
|
Buy Now | |
RS Americas | US$0.61 |
3,923
|
Buy Now | |
Newark Electronics | US$0.54 |
1,971
|
Buy Now | |
element14 | US$0.77 |
1,971
|
Buy Now | |
Farnell | US$0.65 |
1,971
|
Buy Now | |
Rapid Electronics | US$0.51 |
257
|
Buy Now | |
Distrelec | US$0.47 |
257
|
Buy Now | |
Carlton-Bates | US$0.42 |
-
|
Buy Now | |
TTI Europe | US$0.44 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 8AWG, 13100 – 20800CMA, 8mm² |
Stud Diameter | .39in, 9.53mm, 9.91mm |
Tongue Thickness | .048in, 1.22mm |
Overall Length | 29.67mm, 1.168in |
Barrel Inside Diameter | 4.369mm, .172in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Stud Size | 3/8 |
Shape Description | RING-048 |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 8 3/8 | Heilind Electronics |
Ring Tongue Terminal 8AWG 29.67mm 15.09mm Tin Loose Piece | Avnet America |
Solistrand 8 AWG Straight Non Insulated Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal Ring Tongue 8AWG Stud Sz 3/8, Solistrand Series | TE Connectivity 33463 | RS Americas |
Terminal, Ring Tongue, M10, 8Awg | Newark Electronics |
TERMINAL, RING TONGUE, M10, 8AWG | element14 |
RING TERMINAL,8AWG,SOLISTRAND,3/8 | RS |
Terminals SOLISTRAND RNG 8 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,SOLIS R 8 3/8 | Distrelec |
Terminal, Ring | Carlton-Bates |
TERMINAL,SOLIS R 8 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 8mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 33463?
Additional datasheets, footprints and schematics for 33463 are listed on our Part Details page. You can also find images and similar parts to 33463 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33463 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33463 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33463 fall under?
The 33463 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33463 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33463 you can contact the distributor directly for product support, shipping queries etc.
Is the 33463 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33463 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, Future Electronics, Heilind Electronics Asia and Chip One Stop have stock available or on a lead time for 33463.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33463 often in real-time on the comparison pages.
What if I can't find stock of 33463?
You can fill out our help required form which you can use to request a quote for 33463 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.