Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0160056-0,
116022-000 |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
2,950
in stock
|
Buy Now | |
Heilind Electronics
from US$0.96
|
3,063
in stock
|
Buy Now | |
TE Store
from US$1.51
|
2,470
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.96
|
715
in stock
|
Buy Now | |
Boersig
from US$0.80
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
311
in stock
|
Buy Now | |
element14
from US$0.73
|
311
in stock
|
Buy Now | |
Farnell
from US$1.03
|
311
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.08
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$1.35
|
27
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
Avnet Asia
from US$0.80
|
-
|
Buy Now | |
Distrelec
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 3.523g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13100 – 20800CMA, 6.64 – 10.5mm², 8AWG |
Stud Diameter | .413in, 10mm, 10.5mm |
Overall Length | 29.67mm, 1.166in |
Barrel Inside Diameter | 4.369mm, .172in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Shape Description | RING-080 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | M10 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
SOLIS 8 R 10MM | Heilind Electronics |
Ring terminal, SOLISTRAND, M10, 8 AWG | RS |
SOLIS 8 R 10MM Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 6.64 – 10.5 mm² Wire Size: 13100 – 20800 CMA Stud Size: M10 Closed Ring Tongue Terminal 8 AWG 6.64 – 10.5 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 160056 | Internal Number: 160056 | Alias Number: 116022-000 | TE Connectivity | TE Store |
Solis 8 R 10Mm Rohs Compliant: Yes |Amp Te Connectivity 160056 | Newark Electronics |
Tip: ring | Transfer Multisort Elektronik |
TE Connectivity 160056 M10 Uninsulated Ring Terminal Type A 6.70 - 10.5mm² | Rapid Electronics |
Ring Tongue Terminal 8AWG 29.71mm 15.08mm Tin Loose Piece | Avnet America |
TE Connectivity SOLIS 8 R 10MM Terminals RING 8AWG %2310 | Distrelec |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8", 3/8" |
Wire Size AWG Max | 7.94AWG |
Conductor Area CSA | 8mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 160056?
Additional datasheets, footprints and schematics for 160056 are listed on our Part Details page. You can also find images and similar parts to 160056 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160056 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160056 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160056 fall under?
The 160056 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160056 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160056 you can contact the distributor directly for product support, shipping queries etc.
Is the 160056 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160056 have stock available?
Authorised distributors including Heilind Electronics, RS, TE Store, Heilind Electronics Asia and Boersig have stock available or on a lead time for 160056.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160056 often in real-time on the comparison pages.
What if I can't find stock of 160056?
You can fill out our help required form which you can use to request a quote for 160056 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.