Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.54
|
305
in stock
|
Buy Now | |
Heilind Electronics
from US$1.24
|
5,097
in stock
|
Buy Now | |
Powell Electronics
from US$1.19
|
1,569
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
1,435
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
1,090
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
1,090
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.24
|
1,019
in stock
|
Buy Now | |
Distrelec
from US$1.35
|
345
in stock
|
Buy Now | |
Electro Enterprises
from US$0.95
|
331
in stock
|
Buy Now | |
Farnell
from US$28.57
|
14
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$127.73
|
-
|
Buy Now | |
element14
from US$1.02
|
-
|
Buy Now | |
Boersig
from US$1.12
|
-
|
Buy Now | |
Carlton-Bates
from US$0.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Wire Size | 16.8 – 26.7mm², 33100 – 52600CMA, 4AWG |
Stud Diameter | .328in, 8.33mm |
Overall Length | 1.324in, 33.63mm |
Barrel Inside Diameter | .296in, 7.518mm |
Tongue Thickness | .07in, 1.778mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Stud Size | M8, 5/16 |
Shape Description | RING-049 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 4 5/16 | Heilind Electronics |
Terminals RING TONGUE CLOSED BARREL | Rapid Electronics |
Terminal,solis R 4 5/16 Rohs Compliant: Yes |Amp Te Connectivity 33115 | Newark Electronics |
TE Connectivity - AMP TERMINAL,SOLIS R 4 5/16 | Distrelec |
Ring Terminal,4AWG,Solistrand,5/16 | RS |
Solistrand 4 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL, RING TONGUE, 5/16", 4AWG | element14 |
Terminal, Ring | Carlton-Bates |
TERMINAL,SOLIS R 4 5-16 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 21mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Status: | Unknown |
---|---|
Series: | Minus 45 Series |
RoHS: | Unknown |
Product Range | Minus 45 Series |
---|---|
Dispensing Method | Aerosol |
Volume | 250ml |
Weight | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 33000 Series |
RoHS: | Compliant |
Convert From | 5-TO-263 |
---|---|
Convert To | 5-SIP |
Pitch Spacing | 1.7mm |
Row Pitch | 2.54mm |
Product Range | 33000 Series |
Contact Material | Copper |
No. of Contacts | 5Contacts |
No. of Positions | 5Positions |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 33115?
Additional datasheets, footprints and schematics for 33115 are listed on our Part Details page. You can also find images and similar parts to 33115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33115 fall under?
The 33115 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33115 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33115 you can contact the distributor directly for product support, shipping queries etc.
Is the 33115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33115 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 33115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33115 often in real-time on the comparison pages.
What if I can't find stock of 33115?
You can fill out our help required form which you can use to request a quote for 33115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.