Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.95
|
No stock
|
Buy Now | |
RS Americas
from US$2.46
|
776
in stock
|
Buy Now | |
Rapid Electronics
from US$4.03
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$4.22
|
56
in stock
|
Buy Now | |
Distrelec
from US$5.17
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
-
|
Buy Now | |
element14
from US$3.65
|
-
|
Buy Now | |
Farnell
from US$3.70
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Body Insulation | Without |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 1080µin |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 4GHz |
Coupling Nut Base Material | Brass |
Dielectric Material | Polyethylene |
Grade | Commercial |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 100 |
RF Interface | BNC |
Connector System | Cable-to-Cable |
Sealable | No |
RF Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 58, RG 58C, RG 58B, RG 58A |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Connector Crimp 50 Ohms Straight Coaxial BNC Gold Plug Brass Polyethylene | TE Connectivity 5221128-1 | RS Americas |
RF Connectors/Coaxial Connectors PLUG COMMERCIAL | Rapid Electronics |
TE Connectivity - AMP BNC Plug 50Ohm Straight Cable Mount | Distrelec |
ER - Connector, Crimp | RS |
Rf/Coaxial, Bnc Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
RF/COAXIAL, BNC PLUG, STR, 50 OHM, CRIMP | Farnell |
Conn BNC PL 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold Bag | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG58A RG58B RG58C |
Contact Material | Brass |
Where can I find additional details, specifications and documents for a 5221128-1?
Additional datasheets, footprints and schematics for 5221128-1 are listed on our Part Details page. You can also find images and similar parts to 5221128-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5221128-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5221128-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5221128-1 fall under?
The 5221128-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5221128-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5221128-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5221128-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5221128-1 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 5221128-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5221128-1 often in real-time on the comparison pages.
What if I can't find stock of 5221128-1?
You can fill out our help required form which you can use to request a quote for 5221128-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.