5227169-8 RF & Coax Connectors by TE Connectivity

BNC - SOLDER RECEPT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.83

Distributor Stock
Logo for RS
RS
from US$8.14
No stock
Buy Now
Logo for TE Store
TE Store
from US$4.73
991
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.31
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.83
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.70
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Material Zinc
Body Plating Material Nickel
Body Insulation Without
Cable Connector Orientation Straight
Port Configuration Single Port
Number of Coaxial Contacts 1
Number of Positions 1
RF Connector Center Contact Plating Material Gold
RF Connector Center Contact Plating Thickness 762µin
RF Connector Center Contact Material Phosphor Bronze
RF Connector Mated Outer Diameter (Approximate) 14.529mm, .572in
Panel Thickness (Recommended) 1.17 – 6.35mm, .046 – .25in
Impedance 50Ω
RF Contact Captivation Method Mechanical
Connector Mounting Type Panel
RF Connector Coupling Mechanism Bayonet
Panel Attachment Style Front Mount
Detent With
Operating Frequency 4GHz
Dielectric Material PTFE
Grade Commercial
Comment Includes solder terminal and jam nut
Packaging Method Carton
実装方法 Carton
RF Connector Style Jack
RF Interface BNC
Connector System Cable-to-Cable
Sealable No
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Solder Terminal
Operating Temperature Range -85 – 329°F, -65 – 165°C


Alternative Descriptions

BNC - SOLDER RECEPT RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Coax Connector | Part Number: 5227169-8 | Internal Number: 5227169-8 | TE Connectivity | TE Store
BNC SOLDER RECEPTACLE | RS
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Solder | Newark Electronics
BNC Series 50 Ohm Straight Jack, Female Socket PCB Connector | Future Electronics
Conn BNC RCP 50Ohm Solder Cup ST Panel Mount Gold | Avnet America
BNC - SOLDER RECEPT, RF Plugs and Jacks | TE Connectivity 5227169-8 | RS Americas


5227169-8 . Unknown Parts by Unknown

BNC - SOLDER RECEPT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type BNC Coaxial
Connector Body Style Straight Jack
Coaxial Termination Solder
Impedance 50ohm
Coaxial Cable Types -
Contact Material Phosphor Bronze
Contact Plating Gold Plated Contacts
Frequency Max 4GHz
Connector Mounting Cable Mount
Product Range -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5227169-8?

Additional datasheets, footprints and schematics for 5227169-8 are listed on our Part Details page. You can also find images and similar parts to 5227169-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5227169-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227169-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5227169-8 fall under?

The 5227169-8 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5227169-8 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5227169-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 5227169-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5227169-8 have stock available?

Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5227169-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5227169-8 often in real-time on the comparison pages.

What if I can't find stock of 5227169-8?

You can fill out our help required form which you can use to request a quote for 5227169-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay