Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.34
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$6.24
|
59
in stock
|
Buy Now | |
Rapid Electronics
from US$9.11
|
59
in stock
|
Buy Now | |
Chip One Stop
from US$6.15
|
59
in stock
|
Buy Now | |
Avnet America
from US$3.50
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Body Material | VALOX |
Body Plating Material | Zinc |
Body Shape | Circular |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 30µin |
PCB Tail Length | .162in, 4.11mm |
Height Above PC Board | .625in, 15.88mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
Housing Color | Black |
Connector Mounting Type | Board Mount, Panel |
RF Connector Coupling Mechanism | Bayonet |
Panel Mount Feature Type | Lockwasher and Nut |
Detent | With |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
PCB Mount Retention | Without |
Operating Frequency | 4GHz |
Dielectric Material | Polymethylpentene |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
Grade | Commercial |
実装方法 | Tube |
Packaging Method | Tube |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Pcb-Bnc Rt Angle Jack W/O Post |Amp Te Connectivity 226990-6 | Newark Electronics |
TE Connectivity PCB-BNC RT ANGLE JACK W/O POST RF BNC Co | Distrelec |
Conn BNC RCP 50Ohm Solder RA Thru-Hole Gold | Avnet America |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 226990-6?
Additional datasheets, footprints and schematics for 226990-6 are listed on our Part Details page. You can also find images and similar parts to 226990-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 226990-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226990-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 226990-6 fall under?
The 226990-6 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 226990-6 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 226990-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 226990-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 226990-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 226990-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 226990-6 often in real-time on the comparison pages.
What if I can't find stock of 226990-6?
You can fill out our help required form which you can use to request a quote for 226990-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.