Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.51
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now | |
Rapid Electronics
from US$11.27
|
848
in stock
|
Buy Now | |
Chip One Stop
from US$8.42
|
848
in stock
|
Buy Now | |
Distrelec
from US$12.94
|
848
in stock
|
Buy Now | |
TE Store
from US$11.01
|
747
in stock
|
Buy Now | |
Future Electronics
from US$6.51
|
744
in stock
|
Buy Now | |
Farnell
from US$11.67
|
685
in stock
|
Buy Now | |
TTI Europe
from US$8.41
|
31
in stock
|
Buy Now | |
RS Americas
from US$8.64
|
-
|
Buy Now | |
element14
from US$10.63
|
-
|
Buy Now | |
Boersig
from US$11.70
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Connector Profile | Low |
Clip Style | Standard |
Body Plating Material | Nickel |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 30µin |
PCB Tail Length | .135in, 3.43mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Height Above PC Board | 13.18mm, .519in |
Mounting Post Length | .158in, 4.01mm |
Voltage Rating | 1500VDC |
Capacitance | 9400pF |
Impedance | 50Ω |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
Detent | With |
PCB Mount Retention | With |
RF Connector Coupling Mechanism | Bayonet |
Panel Mount Feature Type | Lockwasher and Nut |
Operating Frequency | 1GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
実装方法 | Tube |
Packaging Method | Tube |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board, Cable-to-Panel |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
JACK DECOUPLER RTANG BNC PCB | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Right Angle T/H | Distrelec |
JACK,DECOUPLER,RTANG,BNC PCB RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Coax Connector | Part Number: 5413515-2 | Internal Number: 5413515-2 | TE Connectivity | TE Store |
BNC Series 50 Ohm 1 GHz Right Angle Coax Decoupled Connector | Future Electronics |
BNC50 RA JCK PCB BHD/SLDR | TTI Europe |
Right Angle 50Ohms Through Hole BNC Connector, jack, Solder Termination | TE Connectivity 5413515-2 | RS Americas |
RF COAXIAL, BNC, RIGHT ANGLE JACK, 50OHM | element14 |
Rf/Coaxial, Bnc Jack, R/A, 50 Ohm, Solder | Newark Electronics |
Conn BNC RCP 50Ohm Solder RA Thru-Hole Gold Tray | Avnet Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 1GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5413515-2?
Additional datasheets, footprints and schematics for 5413515-2 are listed on our Part Details page. You can also find images and similar parts to 5413515-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5413515-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5413515-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5413515-2 fall under?
The 5413515-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5413515-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5413515-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5413515-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5413515-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Future Electronics have stock available or on a lead time for 5413515-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5413515-2 often in real-time on the comparison pages.
What if I can't find stock of 5413515-2?
You can fill out our help required form which you can use to request a quote for 5413515-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.