Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.54
Body Insulation | Without |
---|---|
Body Plating Material | Nickel |
Body Material | VALOX |
Body Shape | Circular |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Thickness | 30µin |
Mounting Post Length | 3.48mm, .137in |
PCB Tail Length | 4.11mm, .162in |
Height Above PC Board | 13.18mm, .519in |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
Housing Color | White |
Panel Mount Feature Type | Lockwasher and Nut |
Detent | With |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
PCB Mount Retention | With |
Panel Attachment Style | Rear Mount |
Operating Frequency | 4GHz |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
Additional Features | Hardware Included |
Packaging Quantity | 35 |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board, Cable-to-Panel |
Sealable | No |
RF Interface | BNC |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle | Future Electronics |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder RA Thru-Hole Gold Tube | Avnet America |
BNC 50 OHM BOARD MNT, RTANG JACK W/MTG PINS, BNC PCB | TE Connectivity 227161-7 | RS Americas |
TE Connectivity RTANG JACK W/MTG PINS BNC PCB RF Connect | Distrelec |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 227161-7?
Additional datasheets, footprints and schematics for 227161-7 are listed on our Part Details page. You can also find images and similar parts to 227161-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 227161-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227161-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 227161-7 fall under?
The 227161-7 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 227161-7 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 227161-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 227161-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 227161-7 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas, Boersig and Distrelec have stock available or on a lead time for 227161-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 227161-7 often in real-time on the comparison pages.
What if I can't find stock of 227161-7?
You can fill out our help required form which you can use to request a quote for 227161-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.