Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Insulation | With |
---|---|
Body Material | Zinc Alloy |
Body Plating Material | Nickel |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
PCB Tail Length | 5.8mm, .228in |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Panel Thickness (Recommended) | .059 – .217in, 1.5 – 5.5mm |
Mounting Post Length | .169in, 4.3mm |
Height Above PC Board | 34.9mm, 1.374in |
PCB Thickness (Recommended) | .126in, 3.2mm |
Panel Cutout | 12 x 12.9mm D-Shape |
Impedance | 50Ω |
Housing Color | White |
RF Connector Coupling Mechanism | Bayonet |
Panel Attachment Style | Rear Mount |
Detent | With |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
Panel Mount Feature Type | Hex Nut |
PCB Mount Retention | With |
Operating Frequency | 4GHz |
Dielectric Material | PE-606 |
Flange and Thread Material | PBT Polyester |
Flange and Thread Material Color | White |
Grade | Commercial |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | BNC |
Sealable | No |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
RF COAXIAL, BNC, STRAIGHT JACK, 50OHM | element14 |
Conn ZDC/BNC RCP 0Hz to 4GHz 50Ohm Solder ST Thru-Hole Gold Individual | Avnet America |
Where can I find additional details, specifications and documents for a 1-1337541-0?
Additional datasheets, footprints and schematics for 1-1337541-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337541-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337541-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337541-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337541-0 fall under?
The 1-1337541-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1337541-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337541-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337541-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337541-0 have stock available?
Authorised distributors including element14, Farnell, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 1-1337541-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337541-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337541-0?
You can fill out our help required form which you can use to request a quote for 1-1337541-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.