Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$36.11
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$51.26
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$32.20
|
300
in stock
|
Buy Now | |
Distrelec
from US$49.78
|
300
in stock
|
Buy Now | |
Avnet America
from US$28.19
|
-
|
Buy Now | |
RS Americas
from US$31.37
|
-
|
Buy Now | |
element14
from US$29.99
|
-
|
Buy Now | |
Boersig
from US$52.86
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Body Insulation | Without |
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Thickness | 699µin |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Twist-On |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
PCB Mount Retention | Without |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
Detent | Without |
Operating Frequency | 4GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
実装方法 | Carton |
Packaging Method | Carton |
RF Connector Style | Plug |
RF Interface | BNC |
Connector System | Cable-to-Board |
Connector Seal Type | Gasket |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 59 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Connectors Twist-On Plug 50 Ohm |Amp Te Connectivity 5414265-3 | Newark Electronics |
Connectors TWIST-ON PLUG 50 OHM | Rapid Electronics |
TE Connectivity PLUG TWIST ON COML BNC RF Connectors / C | Distrelec |
RF / Coaxial Connector, BNC Coaxial, Straight Plug, Crimp, 50 ohm, RG59, Brass | Avnet America |
RF Connector, BNC, Plug, 50 Ohm, Twist-On, Commercial Grade, 59 RG/U | TE Connectivity 5414265-3 | RS Americas |
Where can I find additional details, specifications and documents for a 5414265-3?
Additional datasheets, footprints and schematics for 5414265-3 are listed on our Part Details page. You can also find images and similar parts to 5414265-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5414265-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5414265-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5414265-3 fall under?
The 5414265-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5414265-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5414265-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5414265-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5414265-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5414265-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5414265-3 often in real-time on the comparison pages.
What if I can't find stock of 5414265-3?
You can fill out our help required form which you can use to request a quote for 5414265-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.