Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
4,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
4,275
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
4,275
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
4,275
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
element14
from US$1.11
|
-
|
Buy Now | |
Farnell
from US$1.23
|
-
|
Buy Now |
Body Finish | Plated |
---|---|
Body Material | Zinc |
Body Insulation | With |
Body Shape | Circular |
Body Plating Material | Nickel |
Cable Connector Orientation | Straight |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Crimp Type | Hex |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Detent | Without |
RF Connector Coupling Mechanism | Bayonet |
Operating Frequency | 4GHz |
Coupling Nut Base Material | Zinc |
Grade | Commercial |
Dielectric Material | Polymethylpentene |
Packaging Method | Package, Box & Tray |
実装方法 | Package, Box & Tray |
Sealable | Yes |
Connector Seal Type | Gasket |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
RF Interface | BNC |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 141A, KX 15, URM 43, RG 58C, Belden 9907, URM 76 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Bnc Str Plg Hex 50Ohm Nickel Pltd Rg58C/ |Te Connectivity 5-1634500-3 | Newark Electronics |
TE Connectivity - AMP BNC Plug 50Ohm Straight Cable Mount | Distrelec |
BNC,strt,plug,hex,50ohm,nickel,RG58C | RS |
Conn ZDC/BNC PL 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold Over Nickel Tray | Avnet America |
RF COAXIAL, BNC, STRAIGHT PLUG, 50OHM | element14 |
Where can I find additional details, specifications and documents for a 5-1634500-3?
Additional datasheets, footprints and schematics for 5-1634500-3 are listed on our Part Details page. You can also find images and similar parts to 5-1634500-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1634500-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1634500-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1634500-3 fall under?
The 5-1634500-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1634500-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1634500-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1634500-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1634500-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 5-1634500-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1634500-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1634500-3?
You can fill out our help required form which you can use to request a quote for 5-1634500-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.