Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Insulation | Without |
---|---|
Body Material | Zinc |
Connector Profile | Low |
Body Shape | Circular |
Body Plating Material | Nickel |
Clip Style | Flush |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
Mounting Post Length | .185in, 4.7mm |
PCB Tail Length | .135in, 3.43mm |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Height Above PC Board | 13.18mm, .519in |
Impedance | 50Ω |
Voltage Rating | 500VDC |
Capacitance | 9400pF |
Connector Mounting Type | Board Mount |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail, Hold-Down Post |
Panel Mount Feature Type | Lockwasher and Nut |
RF Contact Captivation Method | Mechanical |
Detent | With |
Operating Frequency | 1GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
RF Connector Style | Jack |
RF Interface | BNC |
Sealable | No |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Jack,decoupler,rtang,bnc Pcb Rohs Compliant: No |Amp Te Connectivity 414352-1 | Newark Electronics |
Conn BNC RCP 50Ohm RA Thru-Hole Gold | Avnet America |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 414352-1?
Additional datasheets, footprints and schematics for 414352-1 are listed on our Part Details page. You can also find images and similar parts to 414352-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 414352-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 414352-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 414352-1 fall under?
The 414352-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 414352-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 414352-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 414352-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 414352-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 414352-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 414352-1 often in real-time on the comparison pages.
What if I can't find stock of 414352-1?
You can fill out our help required form which you can use to request a quote for 414352-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.