1-1337494-0 RF & Coax Connectors by TE Connectivity

BNC R/A Shld PCB Skt 50Ohm Nickel Pltd

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.85

Distributor Stock
Logo for Farnell
Farnell
from US$2.46
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.71
-
Buy Now
Logo for element14
element14
from US$1.85
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Plating Material Nickel
Body Insulation With
Body Material Zinc Alloy
PCB Mount Orientation Right Angle
Number of Coaxial Contacts 1
Number of Positions 1
Port Configuration Single Port
RF Connector Center Contact Plating Material Gold
RF Connector Center Contact Material Phosphor Bronze
RF Connector Mated Outer Diameter (Approximate) 14.529mm, .572in
Mounting Post Length 3.6mm, .141in
PCB Tail Length .165in, 4.2mm
Panel Thickness (Recommended) .059 – .217in, 1.5 – 5.5mm
Height Above PC Board 15.2mm, .598in
PCB Thickness (Recommended) .126in, 3.2mm
Panel Cutout 12 x 12.9mm D-Shape
Impedance 50Ω
RF Contact Captivation Method Mechanical
RF Connector Coupling Mechanism Bayonet
Detent With
Panel Attachment Style Rear Mount
PCB Mount Retention With
Panel Mount Feature Type Hex Nut
Connector Mounting Type Panel
Operating Frequency 4GHz
Grade Commercial
Dielectric Material PE-606
Packaging Method Box
実装方法 Box
Connector & Contact Terminates To Printed Circuit Board
RF Interface BNC
Connector System Cable-to-Board
Sealable No
RF Connector Style Jack
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 165°C, -85 – 329°F

Compatible Parts


Alternative Descriptions

Rf/Coaxial Connector, Bnc Coaxial, Right Angle Jack, Solder, 50 Ohm, Brass Rohs Compliant: Yes |Greenpar Te Connectivity 1-1337494-0 | Newark Electronics
RF COAXIAL, BNC, RIGHT ANGLE JACK, 50OHM | element14
Conn ZDC/BNC RCP 0Hz to 4GHz 50Ohm Solder RA Thru-Hole Gold Over Nickel Over Copper Individual | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1337494-0?

Additional datasheets, footprints and schematics for 1-1337494-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337494-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1337494-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337494-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1337494-0 fall under?

The 1-1337494-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1337494-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337494-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1337494-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1337494-0 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Boersig and Avnet Abacus have stock available or on a lead time for 1-1337494-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1337494-0 often in real-time on the comparison pages.

What if I can't find stock of 1-1337494-0?

You can fill out our help required form which you can use to request a quote for 1-1337494-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay