Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.55
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
106
in stock
|
Buy Now | |
Rapid Electronics
from US$1.91
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$2.00
|
45
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
element14
from US$1.29
|
-
|
Buy Now | |
Distrelec
from US$1.76
|
-
|
Buy Now | |
Farnell
from US$1.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Body Plating Material | Nickel |
Body Insulation | With |
PCB Mount Orientation | Vertical |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Mounting Post Length | .169in, 4.3mm |
Panel Thickness (Recommended) | .059 – .217in, 1.5 – 5.5mm |
PCB Tail Length | 4.3mm, .169in |
Height Above PC Board | 34.9mm, 1.374in |
PCB Thickness (Recommended) | .126in, 3.2mm |
Panel Cutout | 12 x 12.9mm D-Shape |
Impedance | 50Ω |
EMI & RFI Protection Type | Isolated Ground |
Housing Color | Black |
Panel Mount Feature Type | Hex Nut |
Detent | With |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
Panel Attachment Style | Rear Mount |
RF Contact Captivation Method | Mechanical |
PCB Mount Retention | With |
Operating Frequency | 4GHz |
Flange and Thread Material Color | Black |
Flange and Thread Material | PBT Polyester |
Dielectric Material | Polyethylene |
Grade | Commercial |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | BNC |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Cable Type | RG Coax Cable |
Rf/Coaxial, Bnc Jack, Str, 50 Ohm, Solder | Newark Electronics |
RF Connectors BNC Ins Str PCB Skt 50Ohm Black | Rapid Electronics |
BNC black insul straight socket, 50 ohm | RS |
Conn ZDC/BNC RCP 50Ohm Solder ST Thru-Hole Gold Individual | Avnet America |
RF COAXIAL, BNC, STRAIGHT JACK, 50OHM | element14 |
TE Connectivity - AMP BNC Jack 50Ohm Straight Panel Mount | Distrelec |
Where can I find additional details, specifications and documents for a 1-1634505-0?
Additional datasheets, footprints and schematics for 1-1634505-0 are listed on our Part Details page. You can also find images and similar parts to 1-1634505-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1634505-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1634505-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1634505-0 fall under?
The 1-1634505-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1634505-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1634505-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1634505-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1634505-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Avnet America have stock available or on a lead time for 1-1634505-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1634505-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1634505-0?
You can fill out our help required form which you can use to request a quote for 1-1634505-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.