Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.26
|
No stock
|
Buy Now |
Body Material | Brass |
---|---|
Body Plating Material | Nickel |
Body Shape | Square |
Body Insulation | Without |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
PCB Tail Length | .123in, 3.124mm |
Height Above PC Board | .83in, 21.08mm |
Impedance | 75Ω |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Detent | Without |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | PTFE |
実装方法 | Package |
Packaging Method | Package |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | BNC |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Jack,pcb,commercial Bnc |Te Connectivity 2016080-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2016080-2?
Additional datasheets, footprints and schematics for 2016080-2 are listed on our Part Details page. You can also find images and similar parts to 2016080-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2016080-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2016080-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2016080-2 fall under?
The 2016080-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2016080-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2016080-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2016080-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2016080-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2016080-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2016080-2 often in real-time on the comparison pages.
What if I can't find stock of 2016080-2?
You can fill out our help required form which you can use to request a quote for 2016080-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.