1-221185-8 RF & Coax Connectors by TE Connectivity

PLUG,75 OHM,COML BNC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.99

Distributor Stock
Logo for Newark
Newark
from US$5.99
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Body Plating Material Nickel
Cable Connector Orientation Straight
Body Material Brass
Body Insulation Without
Number of Coaxial Contacts 1
Port Configuration Single Port
Number of Positions 1
Crimp Type Dual
RF Connector Center Contact Plating Thickness 1080µin
RF Connector Center Contact Material Brass
RF Connector Center Contact Plating Material Gold
RF Connector Mated Outer Diameter (Approximate) .572in, 14.529mm
Impedance 75Ω
Connector Mounting Type Cable Mount (Free-Hanging)
RF Connector Coupling Mechanism Bayonet
Detent With
RF Contact Captivation Method Mechanical
Operating Frequency 2GHz
Grade Commercial
Coupling Nut Base Material Brass
Dielectric Material Polyethylene
Additional Features Hardware Included
Packaging Method Carton
実装方法 Carton
RF Connector Style Plug
Sealable No
RF Interface BNC
Connector System Cable-to-Cable
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -85 – 185°F, -65 – 85°C
Cable Type AT&T 735A


Alternative Descriptions

Rf/Coaxial Connector | Newark Electronics
Connector BNC Plug 75Ohm Crimp Straight Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-221185-8?

Additional datasheets, footprints and schematics for 1-221185-8 are listed on our Part Details page. You can also find images and similar parts to 1-221185-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-221185-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-221185-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-221185-8 fall under?

The 1-221185-8 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-221185-8 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-221185-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-221185-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-221185-8 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-221185-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-221185-8 often in real-time on the comparison pages.

What if I can't find stock of 1-221185-8?

You can fill out our help required form which you can use to request a quote for 1-221185-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay