Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Body Plating Material | Nickel |
---|---|
Body Shape | Circular |
Body Material | Zinc |
Body Insulation | Without |
Cable Connector Orientation | Straight |
Body Finish | Plated |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Crimp Type | Hex |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 75Ω |
Detent | With |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 2GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
Packaging Quantity | 100 |
実装方法 | Single Pack, Box & Tray |
Packaging Method | Box & Tray, Single Pack |
Sealable | No |
Connector System | Cable-to-Cable |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | BNC |
Termination Method to Wire & Cable | Crimp |
Cable Type | KX 52, KX 6A, RG 62A, KX 25, RG 140, RG 210, KX 53, RG 59B, URM 90 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
RF CONN, BNC JACK, 75 OHM, CRIMP | Farnell |
Conn ZDC/BNC RCP 0Hz to 4GHz 75Ohm Crimp ST Panel Mount Gold Over Nickel Over Copper Tray | Avnet America |
BNC STR JK HEX 75OHM NICKEL PLTD RG59B/U, 62A/U, 140/U, 210/U, URM90, KX 6A, KX | TE Connectivity 5-1634514-0 | RS Americas |
RF COAXIAL, BNC, STRAIGHT JACK, 75OHM | element14 |
Rf/Coaxial, Bnc Jack, Straight, 75 Ohm, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a 5-1634514-0?
Additional datasheets, footprints and schematics for 5-1634514-0 are listed on our Part Details page. You can also find images and similar parts to 5-1634514-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1634514-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1634514-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1634514-0 fall under?
The 5-1634514-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1634514-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1634514-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1634514-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1634514-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and RS Americas have stock available or on a lead time for 5-1634514-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1634514-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1634514-0?
You can fill out our help required form which you can use to request a quote for 5-1634514-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.