413589-9 RF & Coax Connectors by TE Connectivity

KIT PLUG 75 OHM BNC HEX CRIMP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.37

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.37
758
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.26
758
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.66
758
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Body Shape Circular
Cable Connector Orientation Straight
Body Material Zinc
Body Insulation Without
Body Plating Material Nickel
Number of Positions 1
Port Configuration Single Port
Number of Coaxial Contacts 1
RF Connector Center Contact Plating Thickness 1080µin
Crimp Type Hex
RF Connector Center Contact Material Brass
RF Connector Center Contact Plating Material Gold
RF Connector Mated Outer Diameter (Approximate) .572in, 14.529mm
Impedance 75Ω
RF Connector Coupling Mechanism Bayonet
Detent With
RF Contact Captivation Method Mechanical
Connector Mounting Type Cable Mount (Free-Hanging)
Operating Frequency 2GHz
Grade Commercial
Coupling Nut Base Material Brass
Dielectric Material Polyethylene
Packaging Method Bag
実装方法 Bag
Connector Seal Type Gasket
RF Interface BNC
Connector System Cable-to-Cable, Cable-to-Panel
Sealable Yes
RF Connector Style Plug
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 85°C, -85 – 185°F
Cable Type Belden 9240, Belden 9266, RG 59, Belden 9259

Compatible Parts


Alternative Descriptions

Connectors PLUG KIT 75 OHM HEX CRIMP | Rapid Electronics
TE Connectivity - AMP BNC Plug 75Ohm Straight Cable Mount | Distrelec
Kit Plug 75 Ohm Bnc Hex Crimp |Amp Te Connectivity 413589-9 | Newark Electronics
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD


413589-9 . Unknown Parts by Unknown

KIT PLUG 75 OHM BNC HEX CRIMP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type BNC Coaxial
Connector Body Style Straight Plug
Coaxial Termination Crimp
Impedance 75ohm
Coaxial Cable Types Belden 9240 Belden 9259 Belden 9266 RG59
Contact Material Brass
Contact Plating Gold Plated Contacts
Frequency Max 2GHz
Connector Mounting Cable Mount
Product Range -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 413589-9?

Additional datasheets, footprints and schematics for 413589-9 are listed on our Part Details page. You can also find images and similar parts to 413589-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 413589-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 413589-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 413589-9 fall under?

The 413589-9 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 413589-9 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 413589-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 413589-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 413589-9 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Power and Signal Group have stock available or on a lead time for 413589-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 413589-9 often in real-time on the comparison pages.

What if I can't find stock of 413589-9?

You can fill out our help required form which you can use to request a quote for 413589-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay