Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Insulation | Without |
Body Material | Zinc |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Hex |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Thickness | 1080µin |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Bulkhead |
Operating Frequency | 4GHz |
Coupling Nut Base Material | Brass |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
Packaging Method | Bag |
実装方法 | Bag |
RF Connector Style | Jack |
RF Interface | BNC |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Hex Crimp |
Cable Type | RG 316, RG 174, RG 188 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Jack Crimp 50 Ohms Straight Coaxial BNC Gold Beryllium Copper Nickel | TE Connectivity 5413779-3 | RS Americas |
COML BNC,50 OHM, HEX CRIMP RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Coax Connector | Part Number: 5413779-3 | Internal Number: 5413779-3 | TE Connectivity | TE Store |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Crimp | Newark Electronics |
Conn BNC RCP 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold Individual | Avnet America |
Where can I find additional details, specifications and documents for a 5413779-3?
Additional datasheets, footprints and schematics for 5413779-3 are listed on our Part Details page. You can also find images and similar parts to 5413779-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5413779-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5413779-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5413779-3 fall under?
The 5413779-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5413779-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5413779-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5413779-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5413779-3 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 5413779-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5413779-3 often in real-time on the comparison pages.
What if I can't find stock of 5413779-3?
You can fill out our help required form which you can use to request a quote for 5413779-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.