Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.68
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$3.26
|
1,773
in stock
|
Buy Now | |
element14
from US$3.07
|
1,773
in stock
|
Buy Now | |
Farnell
from US$2.79
|
1,773
in stock
|
Buy Now | |
Distrelec
from US$3.56
|
905
in stock
|
Buy Now | |
TE Store
from US$3.57
|
343
in stock
|
Buy Now | |
Rapid Electronics
from US$2.71
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$3.15
|
32
in stock
|
Buy Now | |
Avnet America
from US$2.57
|
-
|
Buy Now | |
RS Americas
from US$2.38
|
-
|
Buy Now | |
TTI Europe
from US$2.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Material | Brass |
Body Insulation | With |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Silver |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Panel Thickness (Recommended) | 1.52 – 3.2mm, .062 – .126in |
Flange Diameter | .496in, 12.6mm |
Panel Cutout | 8.7 x 9.6mm D-Shape |
Impedance | 75Ω |
Housing Color | White |
Detent | With |
RF Connector Coupling Mechanism | Bayonet |
Panel Mount Feature Type | Hex Nut |
Connector Mounting Type | Panel |
Panel Attachment Style | Front Mount |
RF Contact Captivation Method | Solder |
Operating Frequency | 2GHz |
Flange and Thread Material | ABS |
Lockwasher Material | Mild Steel |
Dielectric Material | ABS |
Grade | Professional |
Coupling Nut Base Material | Brass |
Lockwasher Plating Material | Nickel |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 50 |
RF Connector Style | Jack |
Sealable | No |
RF Interface | BNC |
Connector System | Cable-to-Panel |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -40 – 140°F, -40 – 60°C |
Rf Coaxial Conn, Bnc Jack, 75 Ohm, Panel Rohs Compliant: Yes |Greenpar Te Connectivity 1-1478201-0 | Newark Electronics |
RF COAXIAL CONN, BNC JACK, 75 OHM, PANEL | element14 |
TE Connectivity BNC Ins BHSkt 75Ohm Nickel Silver Pltd | Distrelec |
BNC Ins BHSkt 75Ohm Nickel Silver Pltd RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 75 Ω BNC Jack .572" 14.53 mm | Coax Connector | Part Number: 1-1478201-0 | Internal Number: 1-1478201-0 | TE Connectivity | TE Store |
BNC RF coax bulkhead solder jack, 75ohm | RS |
Conn BNC RCP 0Hz to 2GHz 75Ohm Solder ST Panel Mount Silver Individual | Avnet America |
Straight 75Ohms Panel Mount Bulkhead Fitting BNC Conn, jack, Solder Term Nickel | TE Connectivity 1-1478201-0 | RS Americas |
BNC INS BHSKT 75OHM NICKEL SI | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1478201-0?
Additional datasheets, footprints and schematics for 1-1478201-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478201-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478201-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478201-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478201-0 fall under?
The 1-1478201-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1478201-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478201-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478201-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478201-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and TE Store have stock available or on a lead time for 1-1478201-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478201-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478201-0?
You can fill out our help required form which you can use to request a quote for 1-1478201-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.