Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.77
|
No stock
|
Buy Now | |
Heilind Electronics
from US$8.21
|
1,255
in stock
|
Buy Now | |
Rapid Electronics
from US$6.27
|
339
in stock
|
Buy Now | |
Chip One Stop
from US$6.11
|
339
in stock
|
Buy Now | |
Distrelec
from US$4.68
|
339
in stock
|
Buy Now | |
Farnell
from US$6.60
|
280
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.21
|
251
in stock
|
Buy Now | |
Avnet America
from US$1.92
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$3.29
|
-
|
Buy Now | |
RS Americas
from US$7.07
|
-
|
Buy Now | |
Boersig
from US$6.52
|
-
|
Buy Now | |
TTI Europe
from US$5.40
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Plating Material | Nickel |
Body Insulation | Without |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Thickness | 1080µin |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Crimp Type | Dual |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | Polyethylene |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Packaging Quantity | 100 |
Connector Seal Type | Gasket |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | BNC |
Sealable | Yes |
Connector System | Cable-to-Cable |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 58A, RG 58B, RG 58C, RG 141, RG 58 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Connectors D.C. PLUG 50 OHM | Rapid Electronics |
TE Connectivity - AMP BNC Plug 50Ohm Straight Cable Mount | Distrelec |
Conn BNC PL 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold Carton | Avnet America |
RF Connector, BNC Plug, 50 Ohm, Dual Cri | RS |
Connector Type:Bnc Coaxial | Newark Electronics |
RF Connector BNC Plug 50 Ohm Dual Crimp Commercial Grade 141 & 58 RG/U | TE Connectivity 5227079-5 | RS Americas |
BNC PLUG STRAIGHT CRIMP COMM | TTI Europe |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG58A RG58B RG58C RG141 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5227079-5?
Additional datasheets, footprints and schematics for 5227079-5 are listed on our Part Details page. You can also find images and similar parts to 5227079-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5227079-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227079-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5227079-5 fall under?
The 5227079-5 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5227079-5 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5227079-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5227079-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5227079-5 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5227079-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5227079-5 often in real-time on the comparison pages.
What if I can't find stock of 5227079-5?
You can fill out our help required form which you can use to request a quote for 5227079-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.