Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.85
|
2,106
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
2,106
in stock
|
Buy Now | |
Rapid Electronics
from US$1.53
|
2,106
in stock
|
Buy Now | |
Chip One Stop
from US$1.49
|
2,106
in stock
|
Buy Now | |
element14
from US$2.22
|
-
|
Buy Now | |
Farnell
from US$2.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bnc Str Plg Hex 75Ohm Nickel Pltd Bt2002 |Amp Te Connectivity 1-1337495-0 | Newark Electronics |
Connectors BNC Str PlgHex75Ohm Nickel Pltd BT2002 | Rapid Electronics |
TE Connectivity BNC Str Plg Hex 75Ohm Nickel Pltd BT2002 | Distrelec |
RF COAXIAL, BNC, STRAIGHT PLUG, 75OHM | element14 |
Conn BNC PL 0Hz to 2GHz 75Ohm Crimp ST Cable Mount Gold Individual | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1337495-0?
Additional datasheets, footprints and schematics for 1-1337495-0 are listed on our Part Details page. You can also find images and similar parts to 1-1337495-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1337495-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1337495-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1337495-0 fall under?
The 1-1337495-0 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 1-1337495-0 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1337495-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1337495-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1337495-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 1-1337495-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1337495-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1337495-0?
You can fill out our help required form which you can use to request a quote for 1-1337495-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.