Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Right Angle |
---|---|
Body Material | Brass |
Body Insulation | Without |
Body Plating Material | Silver |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Single |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Thickness | 1016µin |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
Operating Frequency | 4GHz |
Grade | Military |
Coupling Nut Base Material | Brass |
Dielectric Material | PTFE |
実装方法 | Carton |
Packaging Method | Carton |
RF Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Sealable | Yes |
RF Interface | BNC |
Connector Seal Type | Gasket |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 58C, RG 58, RG 58B, RG 58A |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Bnc Plug Rt Ang Crimpable Tef |Te Connectivity 5331175 | Newark Electronics |
Conn BNC PL 0Hz to 2.5GHz 50Ohm Crimp RA Cable Mount Gold Individual | Avnet America |
Where can I find additional details, specifications and documents for a 5331175?
Additional datasheets, footprints and schematics for 5331175 are listed on our Part Details page. You can also find images and similar parts to 5331175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5331175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5331175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5331175 fall under?
The 5331175 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5331175 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5331175 you can contact the distributor directly for product support, shipping queries etc.
Is the 5331175 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5331175 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5331175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5331175 often in real-time on the comparison pages.
What if I can't find stock of 5331175?
You can fill out our help required form which you can use to request a quote for 5331175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.