Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.10
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.41
|
704
in stock
|
Buy Now | |
Chip One Stop
from US$3.20
|
704
in stock
|
Buy Now | |
Distrelec
from US$5.36
|
704
in stock
|
Buy Now | |
Farnell
from US$4.09
|
580
in stock
|
Buy Now | |
Electro Enterprises
-
|
795
in stock
|
Buy Now | |
RS Americas
from US$3.08
|
-
|
Buy Now | |
element14
from US$4.17
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Zinc |
Body Shape | Circular |
Body Plating Material | Nickel |
Body Insulation | Without |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 1080µin |
Crimp Type | Dual |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 75Ω |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Detent | With |
RF Connector Coupling Mechanism | Bayonet |
Operating Frequency | 2GHz |
Grade | Commercial |
Coupling Nut Base Material | Brass |
Dielectric Material | Polyethylene |
実装方法 | Carton |
Packaging Method | Carton |
Connector System | Cable-to-Cable |
Sealable | No |
RF Connector Style | Plug |
RF Interface | BNC |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 85°C, -85 – 185°F |
Cable Type | RG 179A, RG 179B, RG 187A, RG 179, RG 187 |
Connectors D.C. PLUG 75 OHM | Rapid Electronics |
TE Connectivity - AMP BNC Plug 75Ohm Straight Cable Mount | Distrelec |
RF CONN, BNC PLUG, 75 OHM, CRIMP | Farnell |
PLUG 75 OHM COMMERCIAL BNC | RS |
Connector, 75 Ohms, Straight, Coaxial, BNC, Gold, Plug, Brass, Polyethylene | TE Connectivity 221185-8 | RS Americas |
Plug 75 Ohm Commercial Bnc |Amp Te Connectivity 221185-8 | Newark Electronics |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | RG179 RG179A RG179B RG187 RG187A |
Frequency Max | - |
Where can I find additional details, specifications and documents for a 221185-8?
Additional datasheets, footprints and schematics for 221185-8 are listed on our Part Details page. You can also find images and similar parts to 221185-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221185-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221185-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221185-8 fall under?
The 221185-8 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 221185-8 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221185-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 221185-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221185-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Electro Enterprises have stock available or on a lead time for 221185-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221185-8 often in real-time on the comparison pages.
What if I can't find stock of 221185-8?
You can fill out our help required form which you can use to request a quote for 221185-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.