Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.16
|
No stock
|
Buy Now | |
TE Store
from US$7.42
|
1,699
in stock
|
Buy Now | |
Heilind Electronics
from US$6.28
|
1,057
in stock
|
Buy Now | |
TTI Europe
from US$5.24
|
756
in stock
|
Buy Now | |
Newark Electronics
from US$6.53
|
560
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.28
|
247
in stock
|
Buy Now | |
element14
from US$5.64
|
62
in stock
|
Buy Now | |
Farnell
from US$5.84
|
62
in stock
|
Buy Now | |
Avnet America
from US$5.44
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$8.05
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$7.07
|
13
in stock
|
Buy Now | |
Distrelec
from US$7.89
|
13
in stock
|
Buy Now | |
RS Americas
from US$7.14
|
2
in stock
|
Buy Now | |
Future Electronics
from US$5.43
|
1
in stock
|
Buy Now | |
Boersig
from US$6.02
|
-
|
Buy Now | |
Sager
from US$5.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Body Material | Zinc |
Body Plating Material | Nickel |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 1270µin |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
PCB Tail Length | .17in, 4.34mm |
Height Above PC Board | 10.97mm, .432in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
Connector Mounting Type | Panel |
PCB Mount Retention | Without |
Operating Frequency | 4GHz |
Dielectric Material | Polymethylpentene |
Grade | Commercial |
実装方法 | Package |
Packaging Method | Package |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
JACK,RTANG, PCB,50 OHM, BNC RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Male (Jack) & Right Angle | Part Number: 5413631-1 | Internal Number: 5413631-1 | TE Connectivity | TE Store |
JACK,RTANG, PCB,50 OHM, BNC | Heilind Electronics |
BNC50 RA JCK PCB BHD/SLDR | TTI Europe |
Rf/Coaxial, Bnc Jack, R/A, 50 Ohm, Solder | Newark Electronics |
RF COAXIAL, BNC, RIGHT ANGLE JACK, 50OHM | element14 |
RF / Coaxial Connector, BNC Coaxial, Right Angle Jack, Through Hole Right Angle, 50 ohm | Avnet America |
JACK RTANG PCB 50 OHM BNC | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Right Angle T/H | Distrelec |
Right Angle 50Ohms Through Hole BNC Connector jack Solder Termination Nickel | TE Connectivity 5413631-1 | RS Americas |
Nickel Plating 50 Ohm Right Angle Metalized Jack PCB BNC Connector | Future Electronics |
BNC Jack pcb r/a 75ohm | RS |
RF Connectors / Coaxial Connectors RIGHT ANGLE JACK | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Where can I find additional details, specifications and documents for a 5413631-1?
Additional datasheets, footprints and schematics for 5413631-1 are listed on our Part Details page. You can also find images and similar parts to 5413631-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5413631-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5413631-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5413631-1 fall under?
The 5413631-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5413631-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5413631-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5413631-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5413631-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, TTI Europe, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 5413631-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5413631-1 often in real-time on the comparison pages.
What if I can't find stock of 5413631-1?
You can fill out our help required form which you can use to request a quote for 5413631-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.