Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.50
|
29
in stock
|
Buy Now | |
TE Store
from US$9.42
|
1,107
in stock
|
Buy Now | |
Newark Electronics
from US$8.73
|
230
in stock
|
Buy Now | |
element14
from US$11.67
|
230
in stock
|
Buy Now | |
Farnell
from US$8.28
|
230
in stock
|
Buy Now | |
Rapid Electronics
from US$13.86
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
150
in stock
|
Buy Now | |
Distrelec
from US$10.74
|
150
in stock
|
Buy Now | |
Future Electronics
from US$7.11
|
-
|
Buy Now | |
Avnet America
from US$6.91
|
-
|
Buy Now | |
RS Americas
from US$8.09
|
-
|
Buy Now | |
Avnet Asia
from US$7.95
|
-
|
Buy Now | |
Boersig
from US$9.74
|
-
|
Buy Now | |
TTI Europe
from US$6.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Tin |
---|---|
Body Insulation | Without |
Body Material | Zinc |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 1080µin |
Height Above PC Board | .432in, 10.97mm |
PCB Tail Length | 4.34mm, .17in |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 50Ω |
Detent | With |
Panel Attachment Style | Rear Mount |
Panel Mount Feature Type | Lockwasher and Nut |
PCB Mount Retention | Without |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Dielectric Material | Polymethylpentene, PTFE |
Additional Features | Hardware Included |
Grade | Commercial |
Packaging Method | Tray |
実装方法 | Tray |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
JACK, RTANG, PCB, 50 OHM, BNC RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Male (Jack) & Right Angle | Part Number: 5415025-1 | Internal Number: 5415025-1 | TE Connectivity | TE Store |
Connector, Bnc, Jack, 50 Ohm, Pcb | Newark Electronics |
RF COAXIAL, BNC, RIGHT ANGLE JACK, 50OHM | element14 |
Connectors BNC RA JCK PCB DECOUPLER | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Right Angle T/H | Distrelec |
BNC r/a PCB mount Jack 50ohm | RS |
BNC Series 50 Ohm Right Angle Jack PCB Connector | Future Electronics |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder RA Thru-Hole Gold | Avnet America |
JACK, RTANG, PCB, 50 OHM, BNC | TE Connectivity 5415025-1 | RS Americas |
JACK RTANG PCB 50 OHM BNC | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Bulkhead Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5415025-1?
Additional datasheets, footprints and schematics for 5415025-1 are listed on our Part Details page. You can also find images and similar parts to 5415025-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5415025-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5415025-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5415025-1 fall under?
The 5415025-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5415025-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5415025-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5415025-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5415025-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 5415025-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5415025-1 often in real-time on the comparison pages.
What if I can't find stock of 5415025-1?
You can fill out our help required form which you can use to request a quote for 5415025-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.