Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Straight |
---|---|
Body Insulation | Without |
Body Plating Material | Silver |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Thickness | 889µin |
Crimp Type | Single |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Detent | With |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Grade | Military |
Coupling Nut Base Material | Brass |
実装方法 | Bag |
Packaging Method | Bag |
RF Connector Style | Plug |
RF Interface | BNC |
Sealable | Yes |
Connector Seal Type | Gasket |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 178, RG 196 |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Rf/Coaxial, Bnc Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 330876?
Additional datasheets, footprints and schematics for 330876 are listed on our Part Details page. You can also find images and similar parts to 330876 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330876 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330876 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330876 fall under?
The 330876 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 330876 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330876 you can contact the distributor directly for product support, shipping queries etc.
Is the 330876 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330876 have stock available?
Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for 330876.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330876 often in real-time on the comparison pages.
What if I can't find stock of 330876?
You can fill out our help required form which you can use to request a quote for 330876 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.