1-5221128-0 RF & Coax Connectors by TE Connectivity

PLUG,COMMERCIAL BNC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.67

Distributor Stock
Logo for RS
RS
from US$6.67
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
1,583
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
527
in stock
Buy Now
Logo for element14
element14
from US$8.09
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Cable Connector Orientation Straight
Body Plating Material Nickel
Body Material Brass
Body Insulation Without
Port Configuration Single Port
Number of Coaxial Contacts 1
Number of Positions 1
Crimp Type Hex
RF Connector Center Contact Plating Thickness 1080µin
RF Connector Center Contact Material Brass
RF Connector Center Contact Plating Material Gold
RF Connector Mated Outer Diameter (Approximate) 14.529mm, .572in
Impedance 50Ω
Connector Mounting Type Cable Mount (Free-Hanging)
RF Connector Coupling Mechanism Bayonet
RF Contact Captivation Method Mechanical
Detent With
Operating Frequency 4GHz
Additional Features Hardware Included
Coupling Nut Base Material Brass
Grade Commercial
Dielectric Material Polyethylene
Packaging Method Box
実装方法 Box
RF Connector Style Plug
RF Interface BNC
Sealable No
Connector & Contact Terminates To Wire & Cable
Connector System Cable-to-Cable
Termination Method to Wire & Cable Crimp
Cable Type RG 58, RG 58A, RG 58B, RG 58C
Operating Temperature Range -67 – 185°F, -55 – 85°C

Compatible Parts

58433-2 58436-1 2-329083-1 2-329092-1 2-329444-1 2-329444-2 2-329445-1 2-329446-1 2-329456-1 2-329458-1 413779-3 2-330058-1 2-330060-1 2-330062-1 2-330358-2 330876 414265-3 330878 331175 331178 331182

Alternative Descriptions

PLUGCOMMERCIAL BNC | Heilind Electronics
BNC,straight,plug,commercial,crimp,50ohm | RS
RF COAXIAL, BNC, STRAIGHT PLUG, 50OHM | element14
Rf/Coaxial, Bnc Plug, Straight, 50 Ohm, Crimp | Newark Electronics
Conn BNC PL 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold | Avnet Abacus


1-5221128-0 Connectors by Unknown

RF COAXIAL BNC STRAIGHT PLUG 50OHM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type BNC Coaxial
Connector Body Style Straight Plug
Coaxial Termination Crimp
Impedance 50ohm
Coaxial Cable Types RG58/U RG58A/U RG58B/U RG58C/U
Contact Material Brass
Contact Plating Gold Plated Contacts
Frequency Max 4GHz
Connector Mounting Cable Mount
Product Range -
SVHC No SVHC (07-Jul-2017)
Colour Silver
Connector Mounting Orientation Cable
Termination Method Crimp

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-5221128-0?

Additional datasheets, footprints and schematics for 1-5221128-0 are listed on our Part Details page. You can also find images and similar parts to 1-5221128-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-5221128-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5221128-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-5221128-0 fall under?

The 1-5221128-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-5221128-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5221128-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-5221128-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-5221128-0 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, element14 and Newark Electronics have stock available or on a lead time for 1-5221128-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-5221128-0 often in real-time on the comparison pages.

What if I can't find stock of 1-5221128-0?

You can fill out our help required form which you can use to request a quote for 1-5221128-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay