5413771-3 RF & Coax Connectors by TE Connectivity

JACK BLKHD,COML BNC,HEX CRIMP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.58

Distributor Stock
Logo for RS
RS
from US$7.02
7
in stock
Buy Now
Logo for TE Store
TE Store
from US$6.41
114
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$7.32
7
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$5.79
1
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$5.79
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.53
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.58
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.37
-
Buy Now
Logo for element14
element14
from US$4.99
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$5.63
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Cable Connector Orientation Straight
Body Material Zinc
Body Insulation Without
Body Plating Material Nickel
Number of Coaxial Contacts 1
Port Configuration Single Port
Number of Positions 1
RF Connector Center Contact Plating Material Gold
RF Connector Center Contact Material Beryllium Copper
Crimp Type Hex
RF Connector Center Contact Plating Thickness 1080µin
RF Connector Mated Outer Diameter (Approximate) 14.529mm, .572in
Impedance 50Ω
RF Contact Captivation Method Mechanical
Panel Attachment Style Rear Mount
RF Connector Coupling Mechanism Bayonet
Connector Mounting Type Panel
Detent With
Operating Frequency 4GHz
Grade Commercial
Additional Features Hardware Included
Coupling Nut Base Material Brass
Dielectric Material Polymethylpentene
Packaging Method Carton
実装方法 Carton
RF Interface BNC
RF Connector Style Jack
Connector Seal Type Gasket
Sealable Yes
Connector System Cable-to-Panel
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Hex Crimp
Cable Type RG 316, RG 174, RG 188
Operating Temperature Range -55 – 85°C, -67 – 185°F

Compatible Parts


Alternative Descriptions

JACK BLKHD,COML BNC,HEX CRIMP RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Coax Connector | Part Number: 5413771-3 | Internal Number: 5413771-3 | TE Connectivity | TE Store
JACK BULKHEAD BNC CRIMP | RS
JACK BLKHD,COML BNC,HEX CRIMP | Heilind Electronics
Rf/Coaxial, Bnc Bulkhead Jack Str 50 Ohm Crimp | Newark Electronics
Conn BNC RCP 0Hz to 4GHz 50Ohm Crimp ST Panel Mount Gold Individual | Avnet America
Jack, Bulkhead | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5413771-3?

Additional datasheets, footprints and schematics for 5413771-3 are listed on our Part Details page. You can also find images and similar parts to 5413771-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5413771-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5413771-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5413771-3 fall under?

The 5413771-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5413771-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5413771-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 5413771-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5413771-3 have stock available?

Authorised distributors including TE Store, RS, TTI Europe, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 5413771-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5413771-3 often in real-time on the comparison pages.

What if I can't find stock of 5413771-3?

You can fill out our help required form which you can use to request a quote for 5413771-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay