Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.24
|
14
in stock
|
Buy Now | |
TTI Europe
from US$1.84
|
2,640
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
1,515
in stock
|
Buy Now | |
element14
from US$2.93
|
1,515
in stock
|
Buy Now | |
Farnell
from US$3.53
|
1,515
in stock
|
Buy Now | |
TE Store
from US$3.71
|
984
in stock
|
Buy Now | |
Chip One Stop
from US$2.06
|
700
in stock
|
Buy Now | |
Distrelec
from US$3.53
|
700
in stock
|
Buy Now | |
RS Americas
from US$2.57
|
428
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
390
in stock
|
Buy Now | |
Heilind Electronics
from US$3.06
|
297
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.06
|
69
in stock
|
Buy Now | |
Future Electronics
from US$1.91
|
-
|
Buy Now | |
Boersig
from US$2.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Insulation | Without |
Body Material | Zinc |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Tin |
RF Connector Center Contact Plating Thickness | 5080µin |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
EMI & RFI Protection Type | Isolated Ground |
Impedance | 50Ω |
Housing Color | White |
RF Connector Coupling Mechanism | Bayonet |
Panel Attachment Style | Front Mount |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
Detent | With |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | VALOX |
Flange and Thread Material Color | Black |
Flange and Thread Material | VALOX |
Packaging Method | Carton |
実装方法 | Carton |
RF Interface | BNC |
RF Connector Style | Jack |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
BNC50 ST JCK BHD | TTI Europe |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Solder | Newark Electronics |
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER | element14 |
ISOLATED BNC SOLDER JACK ASSY RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Jack Assembly & Isolated Ground Protection & 50 Ohm | Part Number: 5227726-1 | Internal Number: 5227726-1 | TE Connectivity | TE Store |
TE Connectivity - AMP BNC Jack 50Ohm Straight Panel Mount | Distrelec |
Jack Bulkhead 50 Ohms Straight Coaxial BNC Tin Phosphor Bronze Valox | TE Connectivity 5227726-1 | RS Americas |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder Lug ST Panel Mount Tin | Avnet America |
BNC jack,bulkhead, solder,isolated,50Ohm | RS |
Valox White 50 Ohm Straight Jack Solder Coaxial Cable Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Where can I find additional details, specifications and documents for a 5227726-1?
Additional datasheets, footprints and schematics for 5227726-1 are listed on our Part Details page. You can also find images and similar parts to 5227726-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5227726-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227726-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5227726-1 fall under?
The 5227726-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5227726-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5227726-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5227726-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5227726-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 5227726-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5227726-1 often in real-time on the comparison pages.
What if I can't find stock of 5227726-1?
You can fill out our help required form which you can use to request a quote for 5227726-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.