Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.18
|
5,448
in stock
|
Buy Now | |
Rapid Electronics
from US$3.90
|
5,448
in stock
|
Buy Now | |
Chip One Stop
from US$1.87
|
5,448
in stock
|
Buy Now | |
Distrelec
from US$3.82
|
5,448
in stock
|
Buy Now | |
TE Store
from US$3.17
|
1,241
in stock
|
Buy Now | |
Avnet America
from US$2.28
|
-
|
Buy Now | |
RS Americas
from US$3.17
|
-
|
Buy Now | |
element14
from US$2.43
|
-
|
Buy Now | |
Boersig
from US$4.06
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Insulation | Without |
Body Material | Zinc |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Crimp Type | Dual |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 1080µin |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
Detent | With |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
Operating Frequency | 4GHz |
Dielectric Material | Polypropylene |
Coupling Nut Base Material | Brass |
Grade | Commercial |
実装方法 | Carton |
Packaging Method | Carton |
RF Connector Style | Jack |
Sealable | No |
Connector System | Cable-to-Board |
RF Interface | BNC |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Cable Type | RG 174, RG 316, RG 188 |
Rf Connectors/Coaxial Connectors Jack |Amp Te Connectivity 5228979-7 | Newark Electronics |
RF Connectors / Coaxial Connectors JACK | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Straight Panel Mount | Distrelec |
JACK,COML,SERIES BNC,GOLD PL RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Coax Connector | Part Number: 5228979-7 | Internal Number: 5228979-7 | TE Connectivity | TE Store |
Conn BNC RCP 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold Bulk | Avnet America |
JACK, COML, SERIES BNC, GOLD PL | TE Connectivity 5228979-7 | RS Americas |
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP | element14 |
RF/COAXIAL, BNC JACK, STR, 50 OHM, CRIMP | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 RG188 RG316 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5228979-7?
Additional datasheets, footprints and schematics for 5228979-7 are listed on our Part Details page. You can also find images and similar parts to 5228979-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5228979-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5228979-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5228979-7 fall under?
The 5228979-7 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5228979-7 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5228979-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5228979-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5228979-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5228979-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5228979-7 often in real-time on the comparison pages.
What if I can't find stock of 5228979-7?
You can fill out our help required form which you can use to request a quote for 5228979-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.