Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.07
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$6.43
|
1,092
in stock
|
Buy Now | |
Rapid Electronics
from US$4.51
|
1,092
in stock
|
Buy Now | |
Chip One Stop
from US$3.94
|
1,092
in stock
|
Buy Now | |
Distrelec
from US$10.98
|
1,092
in stock
|
Buy Now | |
Avnet America
from US$3.78
|
-
|
Buy Now | |
RS Americas
from US$11.22
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Shape | Circular |
Body Insulation | Without |
Body Material | Brass |
Body Plating Material | Nickel |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Crimp Type | Dual |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 1080µin |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 50Ω |
Detent | With |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 4GHz |
Grade | Commercial |
Coupling Nut Base Material | Brass |
Dielectric Material | Polyethylene |
Packaging Quantity | 100 |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Plug |
RF Interface | BNC |
Sealable | Yes |
Connector Seal Type | Gasket |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 59, RG 59B, RG 62B, RG 62A, RG 59A, RG 62 |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Comm. Bnc-Plug Rohs Compliant: Yes |Amp Te Connectivity 227079-7 | Newark Electronics |
Connectors D.C. PLUG 50 OHM | Rapid Electronics |
TE Connectivity COMM. BNC-PLUG RF Connectors / Coaxial C | Distrelec |
Conn BNC PL 0Hz to 4GHz 50Ohm Crimp ST Cable Mount Gold Carton | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG59 RG59A RG59B RG62 RG62A RG62B |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 227079-7?
Additional datasheets, footprints and schematics for 227079-7 are listed on our Part Details page. You can also find images and similar parts to 227079-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 227079-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 227079-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 227079-7 fall under?
The 227079-7 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 227079-7 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 227079-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 227079-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 227079-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 227079-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 227079-7 often in real-time on the comparison pages.
What if I can't find stock of 227079-7?
You can fill out our help required form which you can use to request a quote for 227079-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.