Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Insulation | Without |
Body Material | Zinc |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Thickness | 5080µin |
RF Connector Center Contact Plating Material | Tin |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Panel Thickness (Recommended) | 1.17 – 3.18mm, .046 – .125in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Panel |
Detent | With |
Panel Attachment Style | Front Mount |
RF Connector Coupling Mechanism | Bayonet |
Operating Frequency | 4GHz |
Dielectric Material | VALOX |
Grade | Commercial |
Comment | Includes solder terminal and jam nut |
Packaging Method | Carton |
実装方法 | Carton |
RF Interface | BNC |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Rf/Coaxial Bnc Bulkhead Jack Str 50 Ohm Solder | Newark Electronics |
RF/COAXIAL BNC BULKHEAD JACK STR 50 OHM SOLDER | element14 |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder Cup ST Panel Mount Tin | Avnet America |
BNC SOLDER RECEPT JACK SHORT, RF Plugs and Jacks | TE Connectivity 5227755-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Where can I find additional details, specifications and documents for a 5227755-1?
Additional datasheets, footprints and schematics for 5227755-1 are listed on our Part Details page. You can also find images and similar parts to 5227755-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5227755-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227755-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5227755-1 fall under?
The 5227755-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5227755-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5227755-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5227755-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5227755-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 5227755-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5227755-1 often in real-time on the comparison pages.
What if I can't find stock of 5227755-1?
You can fill out our help required form which you can use to request a quote for 5227755-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.