Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.67
|
83
in stock
|
Buy Now | |
TE Store
from US$3.53
|
1,294
in stock
|
Buy Now | |
element14
from US$2.75
|
945
in stock
|
Buy Now | |
Farnell
from US$2.67
|
870
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
377
in stock
|
Buy Now | |
Future Electronics
from US$2.29
|
244
in stock
|
Buy Now | |
Sager
from US$2.40
|
66
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.56
|
18
in stock
|
Buy Now | |
RS Americas
from US$3.44
|
17
in stock
|
Buy Now | |
Avnet America
-
|
377
in stock
|
Buy Now | |
Avnet Asia
from US$2.72
|
-
|
Buy Now | |
TTI Europe
from US$2.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Body Insulation | Without |
Body Plating Material | Nickel |
PCB Mount Orientation | Right Angle |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Tin |
RF Connector Center Contact Plating Thickness | 5080µin |
Mounting Post Length | 3.48mm, .137in |
Height Above PC Board | .625in, 15.88mm |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
PCB Tail Length | .162in, 4.11mm |
EMI & RFI Protection Type | PCB Ground |
Impedance | 50Ω |
Housing Color | White |
PCB Mount Retention | With |
RF Connector Coupling Mechanism | Bayonet |
Panel Attachment Style | Rear Mount |
RF Contact Captivation Method | Solder |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Lockwasher and Nut |
Detent | With |
Operating Frequency | 4GHz |
Grade | Commercial |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
Dielectric Material | Polymethylpentene |
実装方法 | Tube |
Packaging Method | Tube |
RF Connector Style | Jack |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
RTANG JK W/MTG PINS, BNC PCB RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Male (Jack) & Right Angle | Part Number: 5227161-1 | Internal Number: 5227161-1 | TE Connectivity | TE Store |
RF COAXIAL, BNC, RIGHT ANGLE JACK, 50OHM | element14 |
Rf/Coaxial, Bnc Jack, R/A, 50 Ohm, Solder | Newark Electronics |
Valox White 50 Ohm Right Angle Jack PCB Mount BNC Connector | Future Electronics |
BNC,90°,jack,solder,PCB mount,Au,50ohm | RS |
RF Connectors / Coaxial Connectors R.A. JACK 50 OHM | Sager |
Socket | Transfer Multisort Elektronik |
Right Angle 50Ohms Through Hole BNC Connector jack Solder Termination Nickel | TE Connectivity 5227161-1 | RS Americas |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder RA Thru-Hole Tin | Avnet America |
BNC50 RA JCK PCB BHD/SLDR | TTI Europe |
RTANG JK W-MTG PINS, BNC PCB | Power and Signal Group |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Dielectric Material | Polymethylpentene |
External Depth | 35.56mm |
External Length / Height | 13.18mm |
External Width | 14.76mm |
Material | VALOX |
Where can I find additional details, specifications and documents for a 5227161-1?
Additional datasheets, footprints and schematics for 5227161-1 are listed on our Part Details page. You can also find images and similar parts to 5227161-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5227161-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227161-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5227161-1 fall under?
The 5227161-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5227161-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5227161-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5227161-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5227161-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 5227161-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5227161-1 often in real-time on the comparison pages.
What if I can't find stock of 5227161-1?
You can fill out our help required form which you can use to request a quote for 5227161-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.