Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.66
|
359
in stock
|
Buy Now | |
TE Store
from US$6.39
|
1,360
in stock
|
Buy Now | |
Avnet America
from US$3.59
|
899
in stock
|
Buy Now | |
TTI Europe
from US$4.36
|
420
in stock
|
Buy Now | |
Rapid Electronics
from US$6.37
|
398
in stock
|
Buy Now | |
Distrelec
from US$7.09
|
398
in stock
|
Buy Now | |
Future Electronics
from US$2.39
|
140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.30
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$6.47
|
7
in stock
|
Buy Now | |
element14
from US$5.36
|
4
in stock
|
Buy Now | |
Farnell
from US$5.08
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,540
in stock
|
Buy Now | |
RS Americas
from US$5.84
|
-
|
Buy Now | |
Avnet Asia
from US$4.13
|
-
|
Buy Now | |
Boersig
from US$5.51
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Material | Zinc |
Body Insulation | Without |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
PCB Mount Orientation | Right Angle |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
PCB Tail Length | .162in, 4.11mm |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Mounting Post Length | .137in, 3.48mm |
Height Above PC Board | 12.7mm, .5in |
Impedance | 50Ω |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature Type | Lockwasher and Nut |
Panel Attachment Style | Rear Mount |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | With |
RF Contact Captivation Method | Mechanical |
Detent | With |
PCB Mount Retention Type | Hold-Down Post |
Operating Frequency | 4GHz |
Dielectric Material | Polymethylpentene |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
Grade | Commercial |
実装方法 | Tube |
Packaging Method | Tube |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
JACK ASSY,RTANG,BNC RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Male (Jack) & Right Angle | Part Number: 5413879-1 | Internal Number: 5413879-1 | TE Connectivity | TE Store |
RF / Coaxial Connector, BNC Coaxial, Right Angle Jack, Through Hole Right Angle, 50 ohm | Avnet America |
BNC50 RA JCK PCB BHD/SLDR | TTI Europe |
Connectors R.A. JACK 50 OHM | Rapid Electronics |
TE Connectivity JACK ASSY RTANG BNC RF BNC Connector 1 C | Distrelec |
BNC Jack pcb r/a 50ohm | RS |
BNC Series 50 Ohm Right Angle Jack PCB Connector | Future Electronics |
Socket | Transfer Multisort Elektronik |
Rf/Coaxial, Bnc Jack, R/A, 50 Ohm, Solder | Newark Electronics |
RF COAXIAL, BNC, RIGHT ANGLE JACK, 50OHM | element14 |
CONNECTOR | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Where can I find additional details, specifications and documents for a 5413879-1?
Additional datasheets, footprints and schematics for 5413879-1 are listed on our Part Details page. You can also find images and similar parts to 5413879-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5413879-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5413879-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5413879-1 fall under?
The 5413879-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5413879-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5413879-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5413879-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5413879-1 have stock available?
Authorised distributors including TE Store, Avnet America, TTI Europe, Rapid Electronics and Distrelec have stock available or on a lead time for 5413879-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5413879-1 often in real-time on the comparison pages.
What if I can't find stock of 5413879-1?
You can fill out our help required form which you can use to request a quote for 5413879-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.