Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.74
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.82
|
538
in stock
|
Buy Now | |
element14
from US$3.17
|
538
in stock
|
Buy Now | |
Farnell
from US$2.69
|
538
in stock
|
Buy Now | |
TE Store
from US$4.15
|
488
in stock
|
Buy Now | |
Rapid Electronics
from US$4.13
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$5.19
|
35
in stock
|
Buy Now | |
Distrelec
from US$4.20
|
35
in stock
|
Buy Now | |
Future Electronics
from US$2.54
|
-
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now | |
RS Americas
from US$4.18
|
-
|
Buy Now | |
Boersig
from US$2.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Polyester, PBT |
---|---|
Body Insulation | Without |
Body Finish | Passivated |
Body Plating Material | Nickel |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Thickness | 889µin |
Height Above PC Board | 34.93mm, 1.375in |
PCB Tail Length | 5.33mm, .21in |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Mounting Post Length | 3.48mm, .137in |
Impedance | 50Ω |
Housing Color | Black |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | With |
RF Contact Captivation Method | Mechanical |
Detent | With |
Panel Attachment Style | Rear Mount |
Operating Frequency | 4GHz |
Dielectric Material | Polymethylpentene |
Comment | Lockwasher and Jam Nut must be ordered separately., If an Insulating Bushing is required, see Part Number 330620. |
Grade | Commercial |
Packaging Method | Tube |
実装方法 | Tube |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board, Cable-to-Panel |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | BNC |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Connector, Bnc, Jack, 50 Ohm, Pcb | Newark Electronics |
RF COAXIAL, BNC, STRAIGHT JACK, 50OHM | element14 |
VERT JK W/MTG PINS, BNC PCB RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Vertical Jack Rf Connector & 50 Ohm & Bayonet Coupling Mechanism | Part Number: 5227222-6 | Internal Number: 5227222-6 | TE Connectivity | TE Store |
VERT JK W/MTG PINS BNC PCB | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Straight T/H | Distrelec |
VERTICAL JACK 50 OHM | RS |
BNC Series 50 Ohm Straight Jack PCB Connector | Future Electronics |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder ST Thru-Hole Gold | Avnet America |
Jack, PCB | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5227222-6?
Additional datasheets, footprints and schematics for 5227222-6 are listed on our Part Details page. You can also find images and similar parts to 5227222-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5227222-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227222-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5227222-6 fall under?
The 5227222-6 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5227222-6 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5227222-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5227222-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5227222-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 5227222-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5227222-6 often in real-time on the comparison pages.
What if I can't find stock of 5227222-6?
You can fill out our help required form which you can use to request a quote for 5227222-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.