Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.14
|
1,267
in stock
|
Buy Now | |
Newark Electronics
from US$4.36
|
120
in stock
|
Buy Now | |
element14
from US$3.70
|
120
in stock
|
Buy Now | |
Farnell
from US$3.56
|
120
in stock
|
Buy Now | |
Rapid Electronics
from US$3.82
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$2.98
|
5
in stock
|
Buy Now | |
Future Electronics
from US$2.88
|
-
|
Buy Now | |
Avnet America
from US$2.62
|
-
|
Buy Now | |
RS Americas
from US$2.96
|
-
|
Buy Now | |
Boersig
from US$3.84
|
-
|
Buy Now | |
Distrelec
from US$3.63
|
-
|
Buy Now | |
TTI Europe
from US$2.76
|
-
|
Buy Now | |
TE Store
from US$3.57
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Body Material | Zinc |
Body Plating Material | Nickel |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Material | Phosphor Bronze |
Height Above PC Board | 8.64mm, .34in |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
PCB Tail Length | .109in, 2.79mm |
Impedance | 50Ω |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
PCB Mount Retention | Without |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
Operating Frequency | 4GHz |
Grade | Commercial |
Dielectric Material | Polymethylpentene |
Packaging Method | Tray |
実装方法 | Tray |
RF Connector Style | Jack |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
RF Interface | BNC |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
JACK PCB 50 OHM BNC | RS |
Rf Coax Conn, Bnc R/A Jack,50 Ohm/Solder | Newark Electronics |
Connector Type:BNC Coaxial | element14 |
RF COAXIAL, BNC, RIGHT ANGLE JACK, 50OHM | Farnell |
RF Connectors/Coaxial Connectors 50 OHM PCB JACK | Rapid Electronics |
BNC Series 50 Ohm Right Angle Jack Through Hole Connector | Future Electronics |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder RA Thru-Hole Gold | Avnet America |
Jack | RS Americas |
TE Connectivity - AMP BNC Jack 50Ohm Right Angle T/H | Distrelec |
JACK,PCB,50 OHM,BNC RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Male (Jack) & Right Angle | Part Number: 5414373-1 | Internal Number: 5414373-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PCB |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5414373-1?
Additional datasheets, footprints and schematics for 5414373-1 are listed on our Part Details page. You can also find images and similar parts to 5414373-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5414373-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5414373-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5414373-1 fall under?
The 5414373-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5414373-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5414373-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5414373-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5414373-1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 5414373-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5414373-1 often in real-time on the comparison pages.
What if I can't find stock of 5414373-1?
You can fill out our help required form which you can use to request a quote for 5414373-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.