Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1363579 |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.90
|
884
in stock
|
Buy Now | |
TTI Europe
from US$2.01
|
2,485
in stock
|
Buy Now | |
Heilind Electronics
from US$3.27
|
1,745
in stock
|
Buy Now | |
TE Store
from US$3.93
|
1,657
in stock
|
Buy Now | |
Chip One Stop
from US$1.72
|
1,119
in stock
|
Buy Now | |
Newark Electronics
from US$3.05
|
633
in stock
|
Buy Now | |
element14
from US$3.17
|
633
in stock
|
Buy Now | |
Farnell
from US$2.74
|
633
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.27
|
349
in stock
|
Buy Now | |
Avnet America
from US$2.38
|
245
in stock
|
Buy Now | |
RS
from US$3.49
|
167
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.85
|
35
in stock
|
Buy Now | |
RS Americas
from US$3.02
|
-
|
Buy Now | |
Avnet Asia
from US$2.82
|
-
|
Buy Now | |
Boersig
from US$3.08
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Body Insulation | Without |
Body Plating Material | Nickel |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | .625in, 15.88mm |
Mounting Post Length | 3.48mm, .137in |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
PCB Tail Length | .162in, 4.11mm |
EMI & RFI Protection Type | PCB Ground |
Impedance | 50Ω |
Housing Color | White |
Detent | With |
PCB Mount Retention | With |
Panel Attachment Style | Rear Mount |
RF Contact Captivation Method | Solder |
RF Connector Coupling Mechanism | Bayonet |
Panel Mount Feature Type | Lockwasher and Nut |
Connector Mounting Type | Panel |
Operating Frequency | 4GHz |
Grade | Commercial |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
Dielectric Material | Polymethylpentene |
実装方法 | Tube |
Packaging Method | Tube |
RF Interface | BNC |
RF Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
BNC50 RA JCK PCB BHD/SLDR | TTI Europe |
RTANG JK W/MTG PINS BNC PCB | Heilind Electronics |
RTANG JK W/MTG PINS, BNC PCB RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Male (Jack) & Right Angle | Part Number: 5227161-3 | Internal Number: 5227161-3 | Alias Number: 1363579 | TE Connectivity | TE Store |
BNC Series 50 Ohm Right Angle Jack PCB Connector | Future Electronics |
Rf/Coaxial Connector, Bnc Coaxial, Right Angle Jack, Through Hole Right Angle, 50 Ohm Rohs Compliant: Yes |Amp Te Connectivity 5227161-3 | Newark Electronics |
RF COAXIAL, BNC, RIGHT ANGLE JACK, 50OHM | element14 |
RF / Coaxial Connector, BNC Coaxial, Right Angle Jack, Through Hole Right Angle, 50 ohm | Avnet America |
BNC Jack pcb r/a 50ohm | RS |
Jack PCB 50 Ohms Right Angle BNC Gold (30) Panel Jack Valox Phosphor Bronze | TE Connectivity 5227161-3 | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Where can I find additional details, specifications and documents for a 5227161-3?
Additional datasheets, footprints and schematics for 5227161-3 are listed on our Part Details page. You can also find images and similar parts to 5227161-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5227161-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227161-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5227161-3 fall under?
The 5227161-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5227161-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5227161-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5227161-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5227161-3 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, TE Store, Chip One Stop and Future Electronics have stock available or on a lead time for 5227161-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5227161-3 often in real-time on the comparison pages.
What if I can't find stock of 5227161-3?
You can fill out our help required form which you can use to request a quote for 5227161-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.