Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.73
|
60
in stock
|
Buy Now | |
TE Store
from US$3.83
|
4,767
in stock
|
Buy Now | |
Newark Electronics
from US$2.94
|
2,348
in stock
|
Buy Now | |
Avnet America
from US$2.20
|
2,348
in stock
|
Buy Now | |
TTI Europe
from US$2.46
|
1,225
in stock
|
Buy Now | |
Chip One Stop
from US$2.31
|
315
in stock
|
Buy Now | |
Rapid Electronics
from US$4.63
|
18
in stock
|
Buy Now | |
Future Electronics
from US$2.69
|
-
|
Buy Now | |
RS Americas
from US$3.64
|
-
|
Buy Now | |
Avnet Asia
from US$2.91
|
-
|
Buy Now | |
Boersig
from US$3.26
|
-
|
Buy Now | |
Distrelec
from US$3.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Body Plating Material | Nickel |
Body Insulation | Without |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Plating Thickness | 889µin |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
PCB Tail Length | 5.33mm, .21in |
Height Above PC Board | 34.93mm, 1.375in |
Mounting Post Length | .137in, 3.48mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Lockwasher and Nut |
Panel Attachment Style | Rear Mount |
RF Contact Captivation Method | Mechanical |
PCB Mount Retention | With |
Operating Frequency | 4GHz |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
Grade | Commercial |
Dielectric Material | Polymethylpentene |
実装方法 | Tray |
Packaging Method | Tray |
Sealable | No |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
BNC PCB VERTICAL JACK W/POST RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Vertical Jack Rf Connector & 50 Ohm & Bayonet Coupling Mechanism | Part Number: 5227673-1 | Internal Number: 5227673-1 | TE Connectivity | TE Store |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Solder | Newark Electronics |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder ST Thru-Hole Gold | Avnet America |
BNC50 ST JCK PCB SLDR | TTI Europe |
Connectors VERTICAL JACK 50 OHM | Rapid Electronics |
Single Port 50 Ohm Vertical Through Hole Bayonet BNC Jack | Future Electronics |
Connector, Coaxial, Vertical, Jack, PCB, Through Hole, 4GHz, 500V, BNC Series | TE Connectivity 5227673-1 | RS Americas |
TE Connectivity BNC PCB VERTICAL JACK W/POST RF Connecto | Distrelec |
Where can I find additional details, specifications and documents for a 5227673-1?
Additional datasheets, footprints and schematics for 5227673-1 are listed on our Part Details page. You can also find images and similar parts to 5227673-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5227673-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227673-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5227673-1 fall under?
The 5227673-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5227673-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5227673-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5227673-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5227673-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, TTI Europe and Chip One Stop have stock available or on a lead time for 5227673-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5227673-1 often in real-time on the comparison pages.
What if I can't find stock of 5227673-1?
You can fill out our help required form which you can use to request a quote for 5227673-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.