Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.60
|
No stock
|
Buy Now | |
TE Store
from US$3.72
|
647
in stock
|
Buy Now | |
RS Americas
from US$3.49
|
244
in stock
|
Buy Now | |
Newark Electronics
from US$3.34
|
221
in stock
|
Buy Now | |
element14
from US$4.19
|
221
in stock
|
Buy Now | |
Farnell
from US$3.90
|
221
in stock
|
Buy Now | |
Heilind Electronics
from US$3.23
|
197
in stock
|
Buy Now | |
Rapid Electronics
from US$5.82
|
191
in stock
|
Buy Now | |
Chip One Stop
from US$4.99
|
191
in stock
|
Buy Now | |
Distrelec
from US$5.12
|
191
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.23
|
59
in stock
|
Buy Now | |
Future Electronics
from US$3.04
|
-
|
Buy Now | |
Avnet America
from US$2.69
|
-
|
Buy Now | |
Boersig
from US$3.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Material | Zinc |
Body Insulation | Without |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Thickness | 5080µin |
RF Connector Center Contact Plating Material | Tin |
PCB Tail Length | .25in, 6.35mm |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Height Above PC Board | .625in, 15.88mm |
Impedance | 50Ω |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
PCB Mount Retention | Without |
Detent | With |
Operating Frequency | 4GHz |
Dielectric Material | VALOX |
Grade | Commercial |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
RF Interface | BNC |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
BNC PCB VERTICAL RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Vertical Jack Rf Connector & 50 Ohm & Bayonet Coupling Mechanism | Part Number: 5227699-3 | Internal Number: 5227699-3 | TE Connectivity | TE Store |
RF Connector BNC Jack Vertical PCB Mount Commercial Grade 50 Ohm | TE Connectivity 5227699-3 | RS Americas |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Solder | Newark Electronics |
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER | element14 |
RF Connectors/Coaxial Connectors VT JCK 0HF | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Straight T/H | Distrelec |
BNC jack, PCB, vertical, 50 Ohm, tin | RS |
BNC Series 50 Ohm Solder Tin Plating Jack Female Socket Connector | Future Electronics |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder ST Thru-Hole Tin | Avnet America |
Where can I find additional details, specifications and documents for a 5227699-3?
Additional datasheets, footprints and schematics for 5227699-3 are listed on our Part Details page. You can also find images and similar parts to 5227699-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5227699-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227699-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5227699-3 fall under?
The 5227699-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5227699-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5227699-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5227699-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5227699-3 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5227699-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5227699-3 often in real-time on the comparison pages.
What if I can't find stock of 5227699-3?
You can fill out our help required form which you can use to request a quote for 5227699-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.