2-5225395-0 RF & Coax Connectors by TE Connectivity

BNC PLUG DUAL CRIMP TR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.78

Distributor Stock
Logo for Newark
Newark
from US$7.42
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.78
191
in stock
Buy Now

Specifications

Cable Connector Orientation Straight
Body Plating Material Nickel
Body Insulation Without
Body Material Brass
Port Configuration Single Port
Number of Coaxial Contacts 1
Number of Positions 1
RF Connector Center Contact Plating Material Gold
RF Connector Center Contact Material Brass
Crimp Type Dual
RF Connector Center Contact Plating Thickness 889µin
RF Connector Mated Outer Diameter (Approximate) 14.529mm, .572in
Impedance 50Ω
Connector Mounting Type Cable Mount (Free-Hanging)
RF Connector Coupling Mechanism Bayonet
Detent With
RF Contact Captivation Method Mechanical
Operating Frequency 4GHz
Dielectric Material PTFE
Coupling Nut Base Material Brass
Grade Military
実装方法 Carton
Packaging Method Carton
RF Connector Style Plug
RF Interface BNC
Sealable Yes
Connector Seal Type Gasket
Connector System Cable-to-Cable
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -67 – 185°F, -55 – 85°C
Cable Type Belden 8212


Alternative Descriptions

Rf/Coaxial, Bnc Plug, Straight, 50 Ohm, Crimp | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-5225395-0?

Additional datasheets, footprints and schematics for 2-5225395-0 are listed on our Part Details page. You can also find images and similar parts to 2-5225395-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-5225395-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5225395-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-5225395-0 fall under?

The 2-5225395-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-5225395-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5225395-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-5225395-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-5225395-0 have stock available?

Authorised distributors including Chip One Stop and Newark Electronics have stock available or on a lead time for 2-5225395-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-5225395-0 often in real-time on the comparison pages.

What if I can't find stock of 2-5225395-0?

You can fill out our help required form which you can use to request a quote for 2-5225395-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay