Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.63
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
877
in stock
|
Buy Now | |
Avnet America
from US$2.00
|
877
in stock
|
Buy Now | |
Farnell
from US$2.70
|
617
in stock
|
Buy Now | |
element14
from US$2.76
|
592
in stock
|
Buy Now | |
TE Store
from US$3.58
|
475
in stock
|
Buy Now | |
Rapid Electronics
from US$5.17
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$5.61
|
20
in stock
|
Buy Now | |
Distrelec
from US$4.23
|
20
in stock
|
Buy Now | |
Future Electronics
from US$2.45
|
-
|
Buy Now | |
RS Americas
from US$3.63
|
-
|
Buy Now | |
Avnet Asia
from US$1.77
|
-
|
Buy Now | |
Boersig
from US$3.06
|
-
|
Buy Now | |
TTI Europe
from US$2.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Insulation | Without |
Body Material | Zinc |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Thickness | 30µin |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | 15.88mm, .625in |
PCB Tail Length | .162in, 4.1mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Mounting Post Length | 4.11mm, .162in |
Impedance | 50Ω |
Panel Mount Feature Type | Lockwasher and Nut |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Bayonet |
PCB Mount Retention | Without |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
Detent | With |
Operating Frequency | 4GHz |
Dielectric Material | Polymethylpentene |
Comment | If an Insulating Bushing is required, see Part Number 330620. |
Grade | Commercial |
実装方法 | Tube |
Packaging Method | Tube |
RF Interface | BNC |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
5227676-1 Rohs Compliant: Yes |Amp Te Connectivity 5227676-1 | Newark Electronics |
Conn BNC RCP 0Hz to 4GHz 50Ohm Solder RA Thru-Hole Gold Individual | Avnet America |
RF COAXIAL, BNC, RIGHT ANGLE JACK, 50OHM | Farnell |
BNC PCB RT ANGLE JACK RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Bnc Rf Connector: Male (Jack) & Right Angle | Part Number: 5227676-1 | Internal Number: 5227676-1 | TE Connectivity | TE Store |
BNC Jack pcb r/a 50ohm | RS |
Connectors R.A. JACK 50 OHM | Rapid Electronics |
TE Connectivity - AMP BNC Jack 50Ohm Right Angle T/H | Distrelec |
BNC Series 50 Ohm Right Angle Jack PCB Connector | Future Electronics |
Connector BNC JACK R/A 50 OHM PCB | TE Connectivity 5227676-1 | RS Americas |
BNC50 RA JCK PCB BHD/SLDR | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Where can I find additional details, specifications and documents for a 5227676-1?
Additional datasheets, footprints and schematics for 5227676-1 are listed on our Part Details page. You can also find images and similar parts to 5227676-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5227676-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5227676-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5227676-1 fall under?
The 5227676-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5227676-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5227676-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5227676-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5227676-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, element14 and TE Store have stock available or on a lead time for 5227676-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5227676-1 often in real-time on the comparison pages.
What if I can't find stock of 5227676-1?
You can fill out our help required form which you can use to request a quote for 5227676-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.