5228980-7 RF & Coax Connectors by TE Connectivity

JACK,BHD,COML,SERIES BNC,GOLD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.20

Distributor Stock
Logo for RS
RS
from US$7.02
584
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.66
1,056
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.20
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.74
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.16
-
Buy Now
Logo for Boersig
Boersig
from US$3.90
-
Buy Now
Logo for Distrelec
Distrelec
from US$5.09
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Plating Material Nickel
Cable Connector Orientation Straight
Body Insulation Without
Body Material Zinc
Number of Positions 1
Port Configuration Single Port
Number of Coaxial Contacts 1
RF Connector Center Contact Material Beryllium Copper
RF Connector Center Contact Plating Material Gold
RF Connector Center Contact Plating Thickness 1080µin
Crimp Type Dual
RF Connector Mated Outer Diameter (Approximate) 14.529mm, .572in
Impedance 50Ω
RF Contact Captivation Method Mechanical
Detent With
Panel Attachment Style Rear Mount
Connector Mounting Type Panel
RF Connector Coupling Mechanism Bayonet
Operating Frequency 4GHz
Dielectric Material Polypropylene
Coupling Nut Base Material Brass
Grade Commercial
Packaging Method Carton
実装方法 Carton
Sealable Yes
RF Connector Style Jack
Connector Seal Type Gasket
Connector System Cable-to-Board
RF Interface BNC
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Cable Type RG 174, RG 316, RG 188
Operating Temperature Range -55 – 85°C, -67 – 185°F

Compatible Parts


Alternative Descriptions

JACK,BHD,COML,SERIES BNC,GOLD RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Jack .572" 14.53 mm | Coax Connector | Part Number: 5228980-7 | Internal Number: 5228980-7 | TE Connectivity | TE Store
BNC RF jack,crimp, RG174, RG188, RG316 | RS
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Crimp | Newark Electronics
Conn BNC F 0Hz to 4GHz 50Ohm Crimp ST Panel Mount Gold Bulk | Avnet America
Straight 50Ohm Panel Mnt Bulkhead Fitting BNC Connector, jack, Crimp Termination | TE Connectivity 5228980-7 | RS Americas
TE Connectivity - AMP BNC Jack 50Ohm Straight Panel Mount | Distrelec
RF COAXIAL PANEL MOUNT CONNECTOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5228980-7?

Additional datasheets, footprints and schematics for 5228980-7 are listed on our Part Details page. You can also find images and similar parts to 5228980-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5228980-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5228980-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5228980-7 fall under?

The 5228980-7 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5228980-7 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5228980-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 5228980-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5228980-7 have stock available?

Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5228980-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5228980-7 often in real-time on the comparison pages.

What if I can't find stock of 5228980-7?

You can fill out our help required form which you can use to request a quote for 5228980-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay