Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58, RG58A, RG58B, RG58C, RG141, RG141A |
RoHS Compliant | Yes |
Rf/Coaxial, Bnc Jack, Straight, 50 Ohm, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a 5228980-5?
Additional datasheets, footprints and schematics for 5228980-5 are listed on our Part Details page. You can also find images and similar parts to 5228980-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5228980-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5228980-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5228980-5 fall under?
The 5228980-5 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5228980-5 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5228980-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5228980-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5228980-5 have stock available?
Authorised distributors including Chip One Stop and Newark Electronics have stock available or on a lead time for 5228980-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5228980-5 often in real-time on the comparison pages.
What if I can't find stock of 5228980-5?
You can fill out our help required form which you can use to request a quote for 5228980-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.