Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Body Insulation | Without |
Body Finish | Plated |
Body Material | Zinc |
Body Shape | Circular |
Cable Connector Orientation | Straight |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Dual |
RF Connector Center Contact Plating Thickness | 1080µin |
RF Connector Mated Outer Diameter (Approximate) | .572in, 14.529mm |
Impedance | 50Ω |
Detent | With |
RF Connector Coupling Mechanism | Bayonet |
Operating Frequency | .5GHz |
Dielectric Material | Polypropylene |
Grade | Commercial |
Coupling Nut Base Material | Brass |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | BNC |
Connector System | Cable-to-Cable |
Sealable | No |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 58A, RG 141A, RG 58B, RG 58, RG 58C, RG 141 |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Jack,coml,series Bnc,gold Pl Rohs Compliant: No |Amp Te Connectivity 228979-5 | Newark Electronics |
Connector BNC Jack 0GHz to 0.5GHz 50Ohm Crimp Straight Cable Mount Gold | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 228979-5?
Additional datasheets, footprints and schematics for 228979-5 are listed on our Part Details page. You can also find images and similar parts to 228979-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 228979-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 228979-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 228979-5 fall under?
The 228979-5 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 228979-5 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 228979-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 228979-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 228979-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 228979-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 228979-5 often in real-time on the comparison pages.
What if I can't find stock of 228979-5?
You can fill out our help required form which you can use to request a quote for 228979-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.