3-5221128-1 RF & Coax Connectors by TE Connectivity

PLUG,COMMERCIAL BNC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Cable Connector Orientation Straight
Body Material Zinc
Body Plating Material Nickel
Body Insulation Without
Number of Coaxial Contacts 1
Number of Positions 1
Port Configuration Single Port
RF Connector Center Contact Material Brass
Crimp Type Hex
RF Connector Center Contact Plating Thickness 1080µin
RF Connector Center Contact Plating Material Gold
RF Connector Mated Outer Diameter (Approximate) 14.529mm, .572in
Impedance 50Ω
RF Connector Coupling Mechanism Bayonet
RF Contact Captivation Method Mechanical
Detent With
Connector Mounting Type Cable Mount (Free-Hanging)
Operating Frequency 4GHz
Grade Commercial
Dielectric Material Polyethylene
Coupling Nut Base Material Brass
Packaging Method Box
Packaging Quantity 25
実装方法 Box
RF Interface BNC
Connector System Cable-to-Cable
Sealable No
RF Connector Style Plug
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -55 – 85°C, -67 – 185°F
Cable Type JIS 3D-2V

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-5221128-1?

Additional datasheets, footprints and schematics for 3-5221128-1 are listed on our Part Details page. You can also find images and similar parts to 3-5221128-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-5221128-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5221128-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-5221128-1 fall under?

The 3-5221128-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-5221128-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5221128-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-5221128-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-5221128-1 have stock available?

There is no stock from authorised distributors for 3-5221128-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-5221128-1 often in real-time on the comparison pages.

What if I can't find stock of 3-5221128-1?

You can fill out our help required form which you can use to request a quote for 3-5221128-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay