Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.00
|
550
in stock
|
Buy Now | |
Heilind Electronics
from US$6.54
|
5,002
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.54
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$5.99
|
3
in stock
|
Buy Now | |
RS Americas
from US$7.05
|
-
|
Buy Now | |
Carlton-Bates
from US$0.0100
|
-
|
Buy Now | |
Distrelec
from US$9.04
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Plating Material | Nickel |
Cable Connector Orientation | Straight |
Body Insulation | Without |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Thickness | 7620µin |
Crimp Type | Dual |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
Operating Frequency | 4GHz |
Dielectric Material | Polyethylene |
Grade | Commercial |
Coupling Nut Base Material | Brass |
実装方法 | Carton |
Packaging Method | Carton |
Connector Seal Type | Gasket |
RF Connector Style | Plug |
RF Interface | BNC |
Sealable | Yes |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Cable Type | RG 188 Double Braid |
Rf/Coaxial, Bnc Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
Straight 50Ohms Cable Mount BNC Conn Plug Crimp Termination RG188 RG316 Nickel | TE Connectivity 8-5227079-2 | RS Americas |
Straight Connector Crimp-On RG-188 double braid | Carlton-Bates |
TE Connectivity - AMP BNC Plug 50Ohm Straight Cable Mount | Distrelec |
Where can I find additional details, specifications and documents for a 8-5227079-2?
Additional datasheets, footprints and schematics for 8-5227079-2 are listed on our Part Details page. You can also find images and similar parts to 8-5227079-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-5227079-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-5227079-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-5227079-2 fall under?
The 8-5227079-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-5227079-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-5227079-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-5227079-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-5227079-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 8-5227079-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-5227079-2 often in real-time on the comparison pages.
What if I can't find stock of 8-5227079-2?
You can fill out our help required form which you can use to request a quote for 8-5227079-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.